EN
  • EN
  • DE

VIPER06HS

Part No VIPER06HS
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH MULT TOP 10SSO  /  Converter Offline Buck, Flyback Topology 115kHz 10-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr STMicroelectronics
Series VIPer™ plus
Package Tube
Output Isolation Either
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Buck, Flyback
Voltage - Start Up 13 V
Supply Voltage - Operating 11.5V ~ 23.5V
Duty Cycle 70%
Frequency - Switching 115kHz
Power (Watts) 8 W
Fault Protection Current Limiting, Open Loop, Over Temperature
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case 10-SOP (0.154", 3.90mm Width)
Supplier Device Package 10-SSOP
Mounting SMD (SMT)
Base Product Number VIPER06
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names VIPER06HS-ND,497-16228-5
Standard Package 100
Win Source Part Number 962288-VIPER06HS
Ultra Librarian 3D Model Ultra Librarian VIPER06HS CAD Model

Description

STMicroelectronics VIPER06HS High Voltage Converter

The VIPER06HS from STMicroelectronics is a high-performance, fixed-frequency offline converter that combines a robust and compact design with efficiency and reliability. Specifically engineered for switched-mode power supplies (SMPS), the VIPER06HS is an excellent choice for power applications requiring a low-power, high-voltage converter.

This innovative device operates at a fixed 60 kHz switching frequency with a jittered mode to achieve lower EMI and includes a high-voltage startup circuit, which allows for a quick and efficient power-up. Its integrated 800 V avalanche-rugged power MOSFET ensures that the VIPER06HS can withstand high energy spikes and harsh operating conditions, making it suitable for a wide range of industrial and consumer applications.

Featuring multiple protection features, the VIPER06HS is designed to safeguard against overcurrent, overvoltage, overload, and short-circuit conditions. This enhances system reliability and provides designers with peace of mind when integrating this component into their power supply designs. The thermal shutdown with hysteresis also ensures safe operation by preventing overheating and potential damage to the device and the system it powers.

The VIPER06HS is also optimized for efficiency, with a low standby power consumption of less than 30 mW at 265 VAC, making it compliant with energy-saving regulations such as Energy Star or the European Code of Conduct. An additional benefit is its burst-mode operation, which enables the power supply to achieve low power consumption under light-load conditions.

With its extended input voltage range, the VIPER06HS can handle variations in the power supply without compromising performance. This makes it a versatile choice for a variety of AC/DC converters, particularly those used in auxiliary power supplies, home appliances, power adapters, and other low-power applications where energy efficiency and compactness are critical.

Overall, the STMicroelectronics VIPER06HS is a robust and reliable high-voltage converter that offers an optimal balance of performance, protection, and power efficiency, making it a valuable component for designers looking to create compact, energy-efficient power solutions.

You May Also Be Interested in

Infineon Technologies
TO-220-5 Special Purpose Regulators RoHS
Need more? Email Us
EG Micro
58.2kHz~61.8kHz 600V 7.5V~20V Half-Bridge SOP-16 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4985
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $2.0374
Infineon Technologies
20kHz~24kHz 10V~25.5V 800V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $2.0374
Fremont Micro Devices USA
IC OFFLINE SWITCH FLYBACK 8SOIC
Need more? Email Us
Chipown
Converter Offline 40kHz~50kHz SOP-8
Lowest to $0.2329
Power Integrations
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $2.2848
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.3822
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 60kHz~70kHz DIP-8
Lowest to $0.2933

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5781 $55.2335
80+ $1.2949 $103.5920
120+ $1.2544 $150.5280
165+ $1.2139 $200.2935
215+ $1.1735 $252.3025
290+ $1.0521 $305.1090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess