EN
  • EN
  • DE

VIPER100A-22-E

Part No VIPER100A-22-E
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC SWIT PWM SMPS CM PENTAWATT5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 11V
Supply Voltage - Operating 8 V to 15 V
Frequency - Switching Up to 200kHz
Power (Watts) 100W
Fault Protection Current Limiting, Over Temperature
Control Features EN, Frequency Control, Soft Start
Case / Package 5-PENTAWATT
Mounting Surface Mount
Win Source Part Number 043596-VIPER100A-22-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name VIPer100A-E
Introduction Date March 08, 2005
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian VIPER100A-22-E CAD Model

Description

The VIPER100A-22-E from STMicroelectronics is a high-performance, offline converter with a fixed 60 kHz switching frequency. It is part of the VIPerPlus family that integrates a PWM controller and a 700 V vertical power MOSFET, offering a compact and robust solution for power supply applications.

Key Features

  • High Voltage Capability: The device is designed to withstand a voltage of up to 700 V, making it suitable for a wide range of input voltages and providing excellent reliability under various electrical conditions.
  • Energy Efficient: With its integrated features and optimized design, the VIPER100A-22-E ensures high energy efficiency, which is crucial for reducing power consumption and heat generation in electronic devices.
  • Advanced Protection: It incorporates multiple protection features such as overvoltage protection, overload protection, thermal shutdown, and hysteresis, ensuring the safety and longevity of the application.
  • Fixed Frequency Operation: The device operates at a fixed frequency of 60 kHz, which simplifies the design of the EMI filter and helps in achieving predictable performance.

Applications

The VIPER100A-22-E is versatile and can be used in a variety of applications including:

  • Switch Mode Power Supplies (SMPS)
  • Adapters and chargers for consumer electronics
  • Auxiliary power supplies for home appliances
  • Standby power supplies for TV and monitors
  • Industrial power supplies

Product Advantages

The VIPER100A-22-E stands out due to its integration of a high-voltage MOSFET with a PWM controller, reducing the number of external components required and simplifying the overall design. This integration, along with the device's robustness and efficiency, makes it a highly cost-effective solution for manufacturers looking to develop reliable and compact power supplies.

Conclusion

STMicroelectronics' VIPER100A-22-E is a powerful and reliable solution for designers seeking an efficient and space-saving power supply component. Its combination of high voltage capability, energy efficiency, advanced protection, and fixed frequency operation make it a strong candidate for a wide range of power applications.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.5356
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Lowest to $1.1142
ON Semiconductor
HIGH PERF CURRENT MODE RESONANT
Lowest to $4.1785
Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
Lowest to $1.5632
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $1.1653
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD / Converter Offline Flyback Topology 132kHz SMD-8C
Lowest to $2.3459
Texas Instruments
IC OFFLINE SW FLYBACK SOT23-6 / Converter Offline Flyback Topology 80kHz SOT-23-6
Lowest to $0.5563
ON Semiconductor
IC OFFLINE SWITCH
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess