EN
  • EN
  • DE

VIPER100R022Y

Part No VIPER100R022Y
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103882-VIPER100R022Y
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VIPER100R022Y CAD Model

Description

Product Overview: VIPER100R022Y from STMicroelectronics

The VIPER100R022Y is an advanced high-voltage converter from STMicroelectronics, designed to deliver exceptional performance for a wide range of power applications. This device integrates a PWM controller and a 700V avalanche rugged power section, enabling it to offer a compact, reliable, and efficient solution for switched-mode power supplies (SMPS).

Key Features

  • High Voltage Capability: With a robust 700V power MOSFET, the VIPER100R022Y can easily handle high voltage operations, making it suitable for a variety of challenging environments and applications.
  • Energy Efficiency: The device is designed with energy efficiency in mind, featuring low power consumption in standby mode and high conversion efficiency during operation, which helps reduce overall energy costs.
  • Advanced Protection Features: It includes multiple protection mechanisms such as overcurrent protection, overvoltage protection, and thermal shutdown, which safeguard the system against potential damage from various electrical faults.
  • Flexible Design: The VIPER100R022Y is versatile and can be used in various topologies such as flyback, buck, or buck-boost converters, providing designers with flexibility in their circuit designs.

Applications

The VIPER100R022Y is ideal for use in a broad range of applications including:

  • Switched Mode Power Supplies (SMPS) for consumer electronics
  • LED lighting drivers
  • Adapters and chargers for mobile devices
  • Auxiliary power supplies for home appliances
  • Industrial power systems

Technical Specifications

The device boasts a wide range of technical specifications that enable it to deliver reliable performance:

  • Input Voltage Range: Up to 700V
  • Switching Frequency: Adjustable up to 200 kHz
  • Current Limitation: Precise and adjustable to suit various applications
  • Operating Temperature Range: -40°C to 150°C

In summary, the VIPER100R022Y from STMicroelectronics is a powerful and versatile high-voltage converter that is designed to meet the demanding needs of modern power supply designs. Its integration of a PWM controller with a robust power section, coupled with its advanced protection features and energy efficiency, makes it a top choice for engineers looking to create reliable and high-performance power solutions.

You May Also Be Interested in

Kemet
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess