EN
  • EN
  • DE

VIPER20ADIP

Part No VIPER20ADIP
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC SWIT SMPS CM OTP UVLO 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 11V
Supply Voltage - Operating 8 V to 15 V
Frequency - Switching Up to 200kHz
Power (Watts) 20W
Fault Protection Current Limiting, Over Temperature
Control Package / Case 8-DIP (0.300", 7.62mm)
Case / Package 8-DIP
Mounting Through Hole
Win Source Part Number 037613-VIPER20ADIP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VIPER20ADIP CAD Model

Description

STMicroelectronics VIPER20ADIP - High Voltage Converter

The VIPER20ADIP from STMicroelectronics is a versatile high-voltage converter that integrates a dedicated current mode PWM controller with a high voltage power MOSFET on the same silicon chip. Designed to offer a compact and efficient solution, the VIPER20ADIP is particularly suitable for applications requiring a reliable power supply with a minimal component count.

Features and Benefits

  • Integrated Power MOSFET: The device comes with an 800V avalanche-rugged power section, ensuring robustness and reliability, even in challenging electrical environments.
  • Wide Supply Voltage Range: The VIPER20ADIP operates over a wide supply voltage range, making it suitable for a variety of AC/DC conversion applications.
  • Adjustable Output Voltage: The output voltage can be set with external components, giving designers flexibility to tailor the output to specific needs.
  • Current Mode Operation: The current mode PWM controller provides fast transient response and excellent loop stability.
  • Low Power Standby Mode: An innovative design minimizes the power consumption under no-load conditions, thus achieving high energy efficiency.
  • Overload and Short-Circuit Protection: The VIPER20ADIP features built-in overload and short-circuit protection, enhancing the safety and longevity of the device and the end application.
  • Thermal Shutdown: An internal thermal shutdown function protects the device from overheating, further ensuring reliable operation over its lifespan.
  • DIP-8 Package: Housed in a DIP-8 package, the VIPER20ADIP is suitable for through-hole PCB mounting, facilitating easy integration into various designs.

Applications

The VIPER20ADIP is ideal for a broad range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Adapters and Battery Chargers
  • Auxiliary Power Supplies for TVs and Monitors
  • Power Supplies for Home Appliances
  • Standby and Auxiliary Power Supplies

With its high level of integration and performance features, the VIPER20ADIP from STMicroelectronics is a go-to choice for designers looking to create efficient, compact, and reliable power supply solutions.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $2.9324
Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $4.3657
Monolithic Power Systems Inc.
IC OFFLINE SWITCH FLYBACK 8DIP / Converter Offline Flyback Topology Up to 150kHz 8-PDIP-7B
Need more? Email Us
STMicroelectronics
IC CONVERTER OFF LINE PWRSO12 / Converter Offline Topology
Lowest to $13.4465
Texas Instruments
IC OFFLINE SW FLYBACK SOT23-6 / Converter Offline Flyback Topology 80kHz SOT-23-6
Lowest to $0.5563
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP / Converter Offline Flyback Topology 120kHz ~ 136kHz 12-ESOP
Lowest to $1.1642
ON Semiconductor
AUTOMOTIVE PRIMARY SIDE PWM CONT
Lowest to $2.2897
ON Semiconductor
IC OFFLINE SWITCH
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess