EN
  • EN
  • DE

VIPER22ASTR-E

Part No VIPER22ASTR-E
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWIT PWM SMPS 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 1
Category Integrated Circuits(ICs)
Family PMIC - AC DC Converters Offline Switchers
Series VIPER
Packaging Reel
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 730V
Topology Flyback
Voltage - Start Up 14.5V
Operating Supply Voltage 8 V ~ 38 V
Frequency - Switching 60kHz
Power (Watts) 7W
Fault Protection Current Limiting Over Temperature Over Voltage
Operating Temperature Range -40°C ~ 150°C (TC)
Package 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package 8-SOIC
Mounting Style SMD/SMT
Catalog AC DC Converters Offline Switchers
Win Source Part Number 092696-VIPER22ASTR-E
Family Name VIPer22A
Introduction Date February 09, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VIPER22ASTR-E CAD Model

Description

STMicroelectronics VIPER22ASTR-E - High-Performance Converter

The VIPER22ASTR-E from STMicroelectronics is a high-efficiency, low-power switched-mode power supply (SMPS) primary switching regulator that is designed to deliver exceptional performance for a wide range of applications. This versatile converter integrates a PWM controller and a 730V power MOSFET, making it an ideal choice for off-line power supplies.

Key Features

  • High Voltage Capability: With a 730V avalanche-rugged power section, the VIPER22ASTR-E can sustain high voltage spikes, ensuring reliable operation under harsh conditions.
  • Power Efficiency: The device is optimized for low standby power consumption, which makes it suitable for energy-saving applications and complies with 'green' energy standards.
  • Pulse Frequency Modulation (PFM): To minimize standby power consumption, the VIPER22ASTR-E operates in PFM under light load conditions.
  • Overcurrent and Overvoltage Protection: Built-in protection features safeguard the device and the system from a variety of fault conditions, enhancing overall system reliability.
  • Thermal Shutdown: An automatic thermal shutdown feature protects the device from overheating, further ensuring the longevity of the product.

Applications

The VIPER22ASTR-E is suitable for a diverse set of applications, particularly where power efficiency and space-saving are crucial. Common applications include:

  • Adapters and chargers for consumer electronics
  • Standby and auxiliary power supplies
  • LED lighting drivers
  • Industrial power supplies

Product Advantages

With its integrated design, the VIPER22ASTR-E reduces the number of external components required, which simplifies the design process and helps to minimize the overall bill of materials. Its robustness and compliance with energy-saving regulations make it a go-to solution for designers looking to create compact, reliable, and cost-effective power supplies.

Environmental and Quality Certifications

The VIPER22ASTR-E is designed with a commitment to environmental sustainability and quality. It is compliant with the RoHS directive, ensuring that it is free from hazardous substances. The device is also supported by STMicroelectronics' quality assurance, reflecting a dedication to high manufacturing standards and product reliability.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $2.9324
ON Semiconductor
IC OFFLINE SWITCH FLYBACK SOT223 / Converter Offline Flyback Topology 100kHz SOT-223 (TO-261)
Lowest to $3.3403
Infineon Technologies
IC OFFLINE SW HALF-BRDG 16DSO / Converter Offline Half-Bridge Topology 100kHz ~ 600kHz PG-DSO-16
Lowest to $6.7503
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 8SO / Converter Offline Flyback Topology 8-SO
Need more? Email Us
ON Semiconductor
IC OFFLINE SW FLYBACK D2PAK-6 / Converter Offline Flyback Topology 66kHz D²PAK-6
Need more? Email Us
ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $2.0783
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Lowest to $1.1142
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP / Converter Offline Flyback Topology 120kHz ~ 136kHz 12-ESOP
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3420 $51.3000
315+ $0.3203 $100.8945
485+ $0.3095 $150.1075
695+ $0.2879 $200.0905
905+ $0.2771 $250.7755
1,130+ $0.2662 $300.8060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140,320 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess