EN
  • EN
  • DE

VIPER50ASPTR-E

Part No VIPER50ASPTR-E
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC SWIT PWM SMPS CM POWERSO10 / AC to DC Switching Converter SMPS Controller 200kHz T/R 12-Pin(10+2Tab) PowerSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series VIPER
Packaging Reel package
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 11V
Supply Voltage 8 V ~ 15 V
Frequency - Switching Up to 200kHz
Power (Watts) 50W
Fault Protection Current Limiting, Over Temperature
Control Features Frequency Control, Soft Start, Sync
Package PowerSO-10 Exposed Bottom Pad
Manufacturer Package 10-PowerSO
Mounting SMD
Win Source Part Number 799082-VIPER50ASPTR-E
Popularity Medium
Supply and Demand Status Limited
Quantity per package 600
Family Name VIPer50A-E
Introduction Date March 08, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian VIPER50ASPTR-E CAD Model

Description

STMicroelectronics VIPER50ASPTR-E

The VIPER50ASPTR-E is a high-performance, off-line switched-mode power supply (SMPS) controller integrated circuit from STMicroelectronics, designed to deliver exceptional efficiency and reliability for a wide range of power supply applications. This versatile component is a part of the VIPerPlus family and stands out for its robustness and integration, offering a cost-effective solution for designers to implement compact and energy-efficient power converters.

Key Features

  • High Voltage Capability: The VIPER50ASPTR-E is capable of withstanding high voltage up to 500V, making it suitable for a broad range of AC input voltages and ensuring reliable operation under varying electrical conditions.
  • Integrated Power MOSFET: It comes with an embedded 3.5A Power MOSFET, which simplifies the design and reduces external component count, thereby enhancing system reliability and reducing overall size.
  • Pulse Width Modulation (PWM) Control: The device employs PWM control for precise output regulation, which contributes to its high efficiency and excellent load and line regulation.
  • Multiple Protection Features: The VIPER50ASPTR-E includes thermal shutdown, overvoltage protection, and current limit protection, ensuring the safety and longevity of the power supply and the end application.
  • Low Standby Power Consumption: With its built-in features, the IC ensures low standby power consumption, making it suitable for energy-saving applications and compliance with green standards.

Applications

The VIPER50ASPTR-E is a versatile component that can be utilized in various applications such as:

  • Switched-mode power supplies (SMPS)
  • Adapters and battery chargers
  • Auxiliary power supplies for home appliances
  • Power supplies for audio/video products
  • Industrial power supplies

Designed to offer a balance between performance and cost, the VIPER50ASPTR-E from STMicroelectronics is an ideal choice for designers looking to create compact, efficient, and reliable power solutions. Its ease of use and comprehensive set of features make it a go-to component for a wide array of power supply designs.

You May Also Be Interested in

Texas Instruments
IC OFFLINE SW FLYBACK SOT23-6 / Converter Offline Flyback Topology 80kHz SOT-23-6
Lowest to $0.5563
ON Semiconductor
IC OFFLINE SWITCH FLYBACK SOT223 / Converter Offline Flyback Topology 100kHz SOT-223 (TO-261)
Lowest to $3.3403
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $3.0036
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $4.3657
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.2568
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
Lowest to $1.5632
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 8SO / Converter Offline Flyback Topology 8-SO
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Need more? Email Us
ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $2.0783

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6100 $57.7600
39+ $2.9620 $115.5180
61+ $2.8694 $175.0334
84+ $2.7769 $233.2596
108+ $2.6844 $289.9152
144+ $2.4066 $346.5504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess