Products specifications Report Issue?

Package Tube
Product Status Obsolete
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4.5V ~ 28V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 43A
Rds On (Typ) 25mOhm (Max)
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package PowerSSO-12™
Package / Case PowerSSO-12
Ultra Librarian 3D Model Ultra Librarian VN5E025MJ-E CAD Model

You May Also Be Interested in

STMicroelectronics
6-CHANNEL HIGH-SIDE DRIVER WITH / Power Switch/Driver 1:6 N-Channel 6.6A 32-QFN (6x6)
Lowest to $7.5321
ECAD model for VN9D30Q100FTR
Infineon Technologies
SPI Power Controller
Lowest to $12.2181
ECAD model for BTS5482SF
ON Semiconductor
IC PWR DRIVER N-CHANNEL 1:1 SC74
Lowest to $0.6604
ECAD model for NUD3160DMT1
Infineon Technologies
Smart High-Side Power Switch for Industrial Applications
Need more? Email Us
ECAD model for ITS436L2S
Fairchild/ON Semiconductor
Integrated Load Switch
Lowest to $2.6364
ECAD model for FDC6324
Texas Instruments
AUTOMOTIVE REINFORCED ISOLATED S / Power Switch/Driver 1:1 N-Channel 3A 8-SOIC
Lowest to $7.8782
ECAD model for TPSI3050QDWZRQ1
Torex Semiconductor Ltd
85mΩ High Function Power Switch | 85MO HIGH FUNCTION POWER SWITCH
Lowest to $0.1962
ECAD model for XC8107AC05MR-G
STMicroelectronics
0.5A HIGH-SIDE DRIVER INDUSTRIAL INTELLIGENT POWER SWITCH
Need more? Email Us
ECAD model for TDE1898RFP
Texas Instruments
IC PWR DRIVER N-CHAN 1:1 16TSSOP / Power Switch/Driver 1:1 N-Channel 500mA 16-TSSOP
Lowest to $0.4313
ECAD model for TPL7407LAQPWRQ1

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention