EN
  • EN
  • DE

VNQ7050AJTR

Part No VNQ7050AJTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRVR N-CHAN 1:1 PWRSSO16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Power Switch/Driver
Manufacturer STMicroelectronics
Package Reel - TR
Family Name VNQ7050
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number VNQ7050AJTR-ND, 497-18900-6, 497-18900-1, 497-18900-2
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851414-VNQ7050AJTR
Ultra Librarian 3D Model Ultra Librarian VNQ7050AJTR CAD Model

Description

STMicroelectronics VNQ7050AJTR Automotive Power Switch

The VNQ7050AJTR from STMicroelectronics is a robust and efficient automotive-grade power switch designed for controlling various loads in vehicle applications. This high-side driver is part of the VIPower™ M0-7 series and is specifically engineered to meet the rigorous demands of the automotive industry, offering a compact and reliable solution for driving resistive, inductive, and capacitive loads.

Key Features

  • High-Side Switch: The VNQ7050AJTR operates as a high-side switch, which allows for direct interfacing with the vehicle's microcontroller. This configuration also provides inherent protection against short circuits.
  • Current Control: It features an on-chip current control system that prevents damage to the switch and the load by limiting the output current to a safe level.
  • Multiple Protections: The device includes thermal shutdown protection, overvoltage protection, and load dump protection, ensuring the switch operates safely under various conditions.
  • Status Feedback: Diagnostic feedback is available to the microcontroller, providing real-time information on the status of the switch, including open load detection in the off-state and current sense output.
  • Low Standby Current: Designed for energy efficiency, the VNQ7050AJTR maintains a low standby current, which is crucial for battery-operated applications.

Applications

The VNQ7050AJTR is suitable for a wide range of automotive applications, including but not limited to:

  • Lamp driving (headlights, tail lights, interior lighting)
  • DC motor control (window lifters, seat adjusters)
  • Heating elements
  • Automotive sensors and actuators

Quality and Reliability

As with all STMicroelectronics components, the VNQ7050AJTR is manufactured to the highest quality standards. It is qualified according to AEC-Q100, which ensures that it meets the stringent requirements of automotive-grade components. The device is supplied in a compact and robust PowerSSO-16 package, providing excellent thermal performance and space-saving advantages for modern automotive designs.

With its advanced features and proven reliability, the VNQ7050AJTR is an excellent choice for designers looking to implement efficient and secure power management solutions in their automotive projects.

You May Also Be Interested in

Infineon Technologies
High Side Switch 1 Channel 11A TSDSO-14
Lowest to $2.9105
Infineon Technologies
Active High High Side Switch TO-263-5 Power Distribution Switches, Load Drivers
Lowest to $72.1805
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Toshiba Semiconductor and Storage
TPD1044F(TE85L,F) Toshiba Power Switch ICs - Power Distribution Pb-F IPD IC PS8 V=41 PD=0.9W F=1MHZ datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
3A Active High High Side Switch TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $4.9478
Infineon Technologies
2 Active High 1.2A High Side Switch TSSOP-14-EP-150mil Power Distribution Switches, Load Drivers RoHS
Lowest to $1.0187
Infineon Technologies
2 3A Active High High Side Switch TSDSO-14 Power Distribution Switches, Load Drivers RoHS
Lowest to $2.9105
Texas Instruments
AUTOMOTIVE 5.5-V, 3-A, 16-M LOAD
Lowest to $0.3097
Texas Instruments
TPS22953DSQRG4 Texas Instruments Power Switch ICs - Power Distribution 5.7-V 5-A 14-mohm lo ad switch with adj datasheet, inventory, & pricing.
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3699 $54.7960
90+ $1.1241 $101.1690
140+ $1.0889 $152.4460
190+ $1.0538 $200.2220
250+ $1.0187 $254.6750
330+ $0.9133 $301.3890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess