EN
  • EN
  • DE

W11NK90Z

Part No W11NK90Z
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 900V 9.2A TO-247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 900V
Continuous Drain Current at 25°C 9.2A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 115nC @ 10V
Max Input Capacitance 3000pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 200W (Tc)
Maximum Rds On at Id,Vgs 980 mOhm @ 4.6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 054232-W11NK90Z
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W11NK90Z CAD Model

Description

STMicroelectronics Product W11NK90Z Overview

The W11NK90Z is a robust power MOSFET device manufactured by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is part of their STPOWER product line, which is renowned for its high performance and reliability in power conversion applications. The W11NK90Z is designed to handle high voltages and currents, making it an ideal choice for a wide range of power applications including switch-mode power supplies, motor control, and high-efficiency converters.

Key Features

  • High Voltage Capability: The W11NK90Z is capable of withstanding voltages up to 900V, providing a wide safety margin for electrical devices operating at high voltages.
  • Low On-Resistance: With a low on-resistance (R<sub>DS(on)), this MOSFET ensures minimal power loss during operation, enhancing the overall efficiency of the system it is used in.
  • High Current Handling: This device can handle continuous drain currents, making it suitable for applications requiring high power density.
  • Fast Switching Speed: The W11NK90Z offers fast switching capabilities, which is essential for reducing switching losses in power conversion systems.
  • Enhanced Durability: Built with ruggedized device technology, the MOSFET is designed for enhanced durability and stable performance over its lifespan.

Applications

The versatility of the W11NK90Z allows it to be used in various applications, including but not limited to:

  • High-performance switching applications
  • Power supplies for servers, telecom, and industrial uses
  • Power factor correction circuits
  • Electronic ballasts for lighting
  • Motor drives and inverters

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The W11NK90Z MOSFET is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.7006 $107.4012
3+ $44.0621 $132.1863
5+ $42.6853 $213.4265
6+ $41.3086 $247.8516
8+ $39.9318 $319.4544
10+ $35.8004 $358.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess