EN
  • EN
  • DE

TL16C552APN

Part No TL16C552APN
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC ASYNC COMM ELMNT DUAL 80-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Features Printer Port
Number of Channels 2, DUART
FIFO's 16 Byte
Data Rate (Max) 1Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 80-LQFP (12x12)
Win Source Part Number 083414-TL16C552APN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C552APN CAD Model

Description

The TL16C552APN is a highly integrated communication device from Texas Instruments that combines dual-channel UART (Universal Asynchronous Receiver/Transmitter) capabilities with a bi-directional parallel port. This integrated circuit is designed to meet the rigorous demands of high-speed serial data communication and parallel data transfer, making it an excellent choice for a variety of applications in telecommunications, computing, and industrial environments.

Key Features

  • Dual UART Channels: Each UART channel is equipped with independent 16-byte FIFOs for both transmit and receive operations, which significantly improves data throughput and system efficiency by reducing CPU overhead.
  • Flexible Baud Rate Generator: The device supports a wide range of baud rates, providing the versatility needed to accommodate various communication standards and protocols.
  • Programmable Parallel Port: The parallel port can be configured for either input or output, allowing for easy interfacing with peripheral devices. This feature is particularly useful for systems that require additional data ports for printers, external storage, or other parallel devices.
  • Modem Control Functions: The TL16C552APN includes full modem control capabilities, which are essential for managing modem interfaces and ensuring reliable data transmission over telephone lines.
  • Industrial Temperature Range: The device operates over an extended temperature range, making it suitable for industrial applications where reliability under varying environmental conditions is critical.
  • Power Management: Advanced power management features help to reduce power consumption, making the TL16C552APN an energy-efficient solution for battery-powered and energy-sensitive applications.

The TL16C552APN is available in a 68-pin PLCC (Plastic Leaded Chip Carrier) package, ensuring robustness and ease of integration into system designs. With its dual UART channels and parallel port, this device is an ideal solution for enhancing serial and parallel I/O capabilities in multi-port serial applications, point-of-sale systems, and industrial control systems.

Applications

  • Multi-port Serial Communications
  • Point-of-Sale Terminals
  • Industrial Control Systems
  • Factory Automation
  • Data Acquisition Systems

Overall, the TL16C552APN from Texas Instruments represents a reliable, feature-rich component that simplifies design and boosts performance in a wide array of electronic systems.

You May Also Be Interested in

MaxLinear Inc
IC UART FIFO 128B QUAD 100QFP / UART IC 4, QUART Channel RS232, RS485 128 Byte 100-QFP (14x20)
Need more? Email Us
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $6.7444
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $10.0855

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4132 $54.1320
23+ $4.4416 $102.1568
35+ $4.3028 $150.5980
49+ $4.1640 $204.0360
63+ $4.0252 $253.5876
84+ $3.6088 $303.1392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess