The W16NB60 is a robust and high-performance N-channel Power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is part of the STPOWER product line, which is renowned for its excellence in power conversion applications. The W16NB60 is optimized for high voltage switching applications, making it an ideal choice for a wide range of power supply and conversion tasks in industrial, automotive, and consumer electronics.
Key Features
- High Voltage Capability: The W16NB60 is capable of handling voltages up to 600V, allowing it to easily manage high voltage applications.
- Low On-resistance: With a low on-state resistance (RDS(on)), the W16NB60 ensures high efficiency and minimal power loss during operation.
- Fast Switching Speed: The fast switching performance of the W16NB60 enhances the overall efficiency of power conversion systems.
- Robust Thermal Performance: The device is designed to operate reliably even under high temperature conditions, thanks to its excellent thermal characteristics.
Applications
The W16NB60 is suitable for a variety of applications, including:
- Switch Mode Power Supplies (SMPS)
- High Efficiency DC-DC Converters
- Motor Control Drives
- LED Lighting Applications
- Uninterruptible Power Supplies (UPS)
- Welding Equipment
Technical Specifications
Parameter
Value
Drain-source Voltage (V<sub>DS)
600V
Continuous Drain Current (I<sub>D)
16A
Power Dissipation (P<sub>D)
125W
RDS(on)
0.20Ω
The W16NB60 is available in a TO-247 package, which is widely used for high power applications due to its ability to handle high current and high thermal dissipation. Its robust design ensures reliability and longevity in the most demanding environments. With the W16NB60, designers can expect a combination of performance and efficiency that is characteristic of STMicroelectronics' dedication to advancing technology.