EN
  • EN
  • DE

WS57C256F-55L

Part No WS57C256F-55L
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description HIGH SPEED 32K x 8 CMOS EPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1280591-WS57C256F-55L
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WS57C256F-55L CAD Model

Description

WS57C256F-55L Integrated Circuit by STMicroelectronics

The WS57C256F-55L is a high-performance, 32,768-word by 8-bit static random-access memory (SRAM) integrated circuit produced by the renowned manufacturer STMicroelectronics. This IC is designed to offer fast access times with a 55ns access time, making it an excellent choice for applications requiring high-speed data retrieval and storage.

Constructed with CMOS technology, the WS57C256F-55L is known for its low power consumption, which makes it ideal for use in battery-powered devices and other power-sensitive applications. The low standby current further enhances its suitability for portable electronics where power efficiency is a critical factor.

This SRAM chip features a wide operating temperature range, ensuring reliable performance across various environmental conditions. This makes it versatile for use in industrial, automotive, and consumer electronics that may be subjected to harsh temperatures.

The WS57C256F-55L is delivered in a 28-pin plastic leaded chip carrier (PLCC) package, which provides a compact footprint and robust physical protection for the silicon die inside. The PLCC package also allows for easy mounting on printed circuit boards and is suitable for surface mount technology (SMT), offering a secure and reliable connection to the rest of the electronic system.

Compatibility with common bus-oriented systems is facilitated by the device's tri-state output drivers, which allow for direct connection to the system bus without the need for additional buffering. This SRAM also supports full static operation, meaning that the information is retained as long as power is supplied, without the need for periodic refreshes.

Key features of the WS57C256F-55L include:

  • High-speed access time: 55ns
  • Low power CMOS technology
  • Wide operating temperature range
  • 28-pin PLCC packaging for SMT
  • Tri-state output drivers for bus interfacing
  • Full static operation – no refresh required

In summary, the WS57C256F-55L from STMicroelectronics is a reliable and efficient SRAM solution that offers fast data access, low power consumption, and a wide operating temperature range, all packaged in a convenient and durable PLCC form factor. Its ease of integration into various systems makes it a popular choice for designers and engineers looking to enhance their memory solutions.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Qualcomm
Need more? Email Us
Linear Technology
Lowest to $9.1303
Intersil Corporation
Lowest to $5.0142
Freescale Semiconductor - NXP
Lowest to $27.1621
Maxim Integrated
Need more? Email Us
Texas Instruments
Need more? Email Us
Atmel
Lowest to $24.7389
Advanced Micro Devices
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7586 $51.0344
10+ $10.4686 $104.6860
15+ $10.1415 $152.1225
21+ $9.8143 $206.1003
27+ $9.4872 $256.1544
36+ $8.5058 $306.2088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess