EN
  • EN
  • DE

ZMM2V2ST

Part No ZMM2V2ST
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106310-ZMM2V2ST
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZMM2V2ST CAD Model

Description

The ZMM2V2ST from STMicroelectronics is a high-quality Zener diode, designed to provide a reliable voltage reference. This component is an essential device for a multitude of applications where voltage regulation and stabilization are crucial. It excels in performance for operations that require a precise voltage clamping or reference voltage in a compact package.

Key Features

  • Voltage Range: The ZMM2V2ST offers a nominal Zener voltage of 2.2V, making it suitable for low-voltage applications.
  • Power Dissipation: With a power dissipation of 500mW, it can withstand moderate levels of power without compromising its stability or functionality.
  • Package: The device comes in a small and versatile SOD-323 package, which is ideal for space-constrained applications.
  • Tolerance: It features a standard Zener voltage tolerance of ±5%, ensuring consistent performance across various conditions.
  • Operating Temperature Range: It can operate effectively over a wide temperature range from -65°C to 150°C, making it suitable for harsh environments.

Applications

The ZMM2V2ST is used in a variety of applications, including but not limited to:

  • Voltage regulation circuits
  • Surge suppression devices
  • Switching power supplies
  • Consumer electronics
  • Industrial electronics
  • Automotive systems

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the ZMM2V2ST Zener diode is no exception. It is manufactured to meet high industry standards, ensuring long-term stability and performance. The device's robust construction makes it resilient to the thermal and mechanical stresses typically encountered in electronic circuits.

Environmental Compliance

In line with STMicroelectronics' dedication to environmental stewardship, the ZMM2V2ST is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment. This commitment ensures that the product is not only safe for consumers but also minimizes its ecological footprint.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Shindengen
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess