The 10347T002 is a surface mount inductor manufactured by Sumida America Components Inc. It is designed for use in a variety of electronic circuits, providing inductance for filtering, energy storage, and impedance matching.
Applications:
- DC-DC converters: Used for energy storage and filtering in switching power supplies.
- RF circuits: Employed for impedance matching and filtering in radio frequency applications.
- EMI filtering: Used to suppress electromagnetic interference in electronic devices.
- Power amplifiers: Found in the output stage for impedance matching and harmonic filtering.
- Signal conditioning: Used for filtering and shaping signals in analog circuits.
Features:
- Surface mount design for automated assembly.
- Compact size for high-density board layouts.
- High current handling capability.
- Low DC resistance.
- RoHS compliant.
Benefits:
- Efficient energy storage for DC-DC conversion.
- Effective EMI suppression reduces noise in electronic circuits.
- Stable performance in various operating conditions.
- Easy to integrate into automated production processes.
- Environmentally friendly due to RoHS compliance.
Specifications:
While specific electrical characteristics like inductance value, tolerance, and saturation current require further research based on the datasheet, typical specifications for similar Sumida surface mount inductors include inductance values ranging from microhenries to millihenries, tolerance ranges of ±5% to ±20%, and saturation current ratings suitable for various power supply and RF applications. The operating temperature range is typically -40°C to +85°C.