EN
  • EN
  • DE

CD104-330MC

Part No CD104-330MC
Manufacturer Sumida America Components Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051685-CD104-330MC
Categories OEM Parts(C-E)
Manufacturer Sumida America Components Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD104-330MC CAD Model

Description

The CD104-330MC is a molded power inductor manufactured by Sumida America Components Inc. These inductors are commonly used in various electronic circuits for energy storage, filtering, and impedance matching. Molded inductors are known for their robust construction, high current handling capability, and low core losses.

Applications:

  • DC-DC converters: Used in buck, boost, and other DC-DC converter topologies for voltage regulation.
  • Power supplies: Employed in switching power supplies for energy storage and filtering.
  • LED lighting: Integrated into LED driver circuits for current regulation and filtering.
  • Automotive electronics: Used in automotive systems for power management and filtering.
  • Portable devices: Found in smartphones, tablets, and other portable devices for power management.

Features:

  • Molded construction: Provides robust mechanical protection and enhances reliability.
  • Low DC resistance (DCR): Minimizes power losses and improves efficiency.
  • High saturation current: Allows for high current handling capability without significant inductance drop.
  • Compact size: Designed with a small form factor for integration into space-constrained devices.
  • Surface mount technology (SMT): Suitable for automated assembly processes, reducing manufacturing costs.

Benefits:

  • Improved reliability: Robust construction ensures reliable operation in harsh environments.
  • Enhanced efficiency: Low DCR minimizes power losses, increasing overall efficiency.
  • High current handling: Capable of handling high currents without saturation, ensuring stable operation.
  • Space-saving design: Compact size allows for integration into small and portable devices.
  • Cost-effective: Provides a reliable and efficient power inductor solution at a competitive price.

Specifications:

General specifications include the following, however without direct access to the datasheet, specific parameters cannot be confirmed:

  • Inductance: 33µH (as indicated by '330' in the part number, though this should be verified with the datasheet)
  • Tolerance: Typically ±20%
  • DC Resistance (DCR): Low DCR for improved efficiency.
  • Saturation Current: The saturation current is the DC current at which the inductance drops by a specified percentage (e.g., 10% or 20%).
  • Rated Current: The rated current is the maximum continuous current that the inductor can handle without exceeding a specified temperature rise.
  • Operating Temperature Range: A typical range is -40°C to +125°C.

Consult the manufacturer's datasheet for exact specifications.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Lowest to $0.0227
Rockwell
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess