EN
  • EN
  • DE

CD73-150MC

Part No CD73-150MC
Manufacturer Sumida America Components Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051569-CD73-150MC
Categories OEM Parts(C-E)
Manufacturer Sumida America Components Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD73-150MC CAD Model

Description

The CD73-150MC is a power inductor manufactured by Sumida America Components Inc. Power inductors are energy storage devices used in power supplies, DC-DC converters, and other power electronic circuits. They store energy in a magnetic field when current flows through them and release the energy when the current changes.

Applications:

  • DC-DC Converters: Used in buck, boost, and other DC-DC converter topologies for voltage regulation and power management.
  • Power Supplies: Employed in switching power supplies to filter and smooth the output voltage.
  • LED Lighting: Used in LED drivers for current regulation and energy storage.
  • Automotive Electronics: Integrated into automotive power systems for various applications, including engine control units (ECUs) and infotainment systems.
  • Portable Devices: Utilized in portable devices such as smartphones and tablets for power management and voltage conversion.

Features:

  • Shielded Construction: Features a shielded construction to minimize electromagnetic interference (EMI).
  • High Current Capacity: Designed to handle high DC currents without saturation.
  • Low DC Resistance (DCR): Minimizes power losses due to resistive heating.
  • Compact Size: Offers a small footprint for space-constrained applications.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, simplifying manufacturing.

Benefits:

  • Reduced EMI: The shielded construction reduces electromagnetic interference, improving system performance.
  • High Efficiency: Low DCR minimizes power losses, increasing overall efficiency of power circuits.
  • Stable Performance: Provides stable inductance over a wide range of temperatures and currents.
  • Reliable Operation: Designed for reliable operation in demanding power electronic applications.
  • Simplified Assembly: SMT design simplifies manufacturing and reduces assembly costs.

Additional Details:

The CD73-150MC is characterized by its inductance value (15μH as implied by "150"), saturation current, and DC resistance. Its physical dimensions are typically available in the manufacturer's datasheet, often conforming to a standard package size for power inductors. The core material is usually ferrite or powdered iron, chosen for its magnetic properties and stability. Packaging usually involves tape and reel for automated assembly. Detailed electrical characteristics, such as self-resonant frequency (SRF) and Q-factor, are also typically specified in the datasheet.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess