EN
  • EN
  • DE

CDRH60D43RNP-220MC

Part No CDRH60D43RNP-220MC
Manufacturer Sumida America Components Inc.
Catalog Custom Parts (B - D)
Description Ind Power 22uH 20% Ferrite Drum Core T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1201049-CDRH60D43RNP-220MC
Categories Custom Parts
Manufacturer Sumida America Components Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDRH60D43RNP-220MC CAD Model

Description

The CDRH60D43RNP-220MC is a shielded power inductor manufactured by Sumida America Components Inc. The '220MC' designation indicates its inductance value, which is 22 μH (microhenries). These inductors are designed for use in DC-DC converters and power supply circuits requiring higher inductance values and low EMI. The shielded construction is critical for minimizing electromagnetic interference, making it suitable for use in sensitive electronic equipment.

Applications

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and inverting converters to store and release energy, thereby regulating the output voltage.
  • Power Supplies: Found in various power supply units for electronic devices, providing filtering and energy storage.
  • Portable Devices: Commonly used in devices such as laptops where efficient power conversion and EMI suppression are important.
  • LED Lighting: Employed in LED driver circuits to regulate the current flowing through the LEDs.
  • Industrial Equipment: Utilized in industrial power supplies and control systems.

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI) and reduces noise in sensitive circuits.
  • High Inductance Value: 22μH inductance for energy storage and filtering in power circuits.
  • Compact Size: Relatively small footprint for use in space-constrained applications.
  • High Current Handling: Designed to withstand significant current levels without saturation.
  • Low DC Resistance (DCR): Reduces power losses and improves overall efficiency.
  • Surface Mount Technology (SMT): Suitable for automated assembly on printed circuit boards (PCBs).

Benefits

  • Reduced Electromagnetic Interference: Shielded design minimizes EMI, preventing interference with other components.
  • Efficient Power Conversion: Low DCR reduces power dissipation and improves the efficiency of DC-DC converters.
  • Space Saving: Compact size allows for integration in small electronic devices.
  • Reliable Performance: High current handling capability ensures stable operation under various load conditions.
  • Easy Assembly: SMT design enables automated and cost-effective manufacturing processes.

Additional Details

The CDRH60D43RNP-220MC inductor is typically constructed with a ferrite core and wound copper wire. The ferrite core material provides high permeability, enhancing the inductance value. The shielded construction involves enclosing the inductor within a metallic shield, effectively blocking electromagnetic radiation.

Typical Specifications:

  • Inductance: 22 μH
  • Tolerance: ±20% (check the datasheet for exact tolerance)
  • DC Resistance (DCR): Low, typically in the mΩ range (consult the datasheet for exact value)
  • Saturation Current: Refer to the datasheet for the saturation current, which indicates when the inductance starts to drop.
  • Rated Current: Specifies the maximum continuous current the inductor can handle without exceeding its temperature limits.
  • Operating Temperature Range: typically -40°C to +125°C.

Always consult the manufacturer's datasheet for the most precise and current specifications and application guidance. The datasheet provides detailed information on electrical characteristics, mechanical dimensions, and recommended soldering parameters.

You May Also Be Interested in

Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
Chilisin
Lowest to $0.0019
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
C&K Components
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8043 $60.3225
175+ $0.6601 $115.5175
275+ $0.6394 $175.8350
375+ $0.6188 $232.0500
485+ $0.5982 $290.1270
650+ $0.5363 $348.5950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess