EN
  • EN
  • DE

CDRH8D43-150NC

Part No CDRH8D43-150NC
Manufacturer Sumida America Components Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 4.8 mm
Inductance 15 µH
Inductance Tolerance 30 %
Lead Free Yes
Length 8 mm
RoHS Non-Compliant
Width 8 mm
Win Source Part Number 1041512-CDRH8D43-150NC
Categories OEM Parts(C-E)
Manufacturer Sumida America Components Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CDRH8D43-150NC CAD Model

Description

The CDRH8D43-150NC is a shielded power inductor manufactured by Sumida America Components Inc. It is specifically designed for use in DC-DC converters, power supplies, and other applications requiring efficient energy storage and filtering. This inductor is part of the CDRH series, known for its robust construction and reliable performance.

Applications:

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and inverting converters.
  • Power Supplies: Employed in various types of power supplies, including SMPS (Switching Mode Power Supplies).
  • Notebook PCs: Suitable for power management circuits in laptops and notebooks.
  • LCD TVs: Used in the power sections of LCD televisions.
  • Portable Equipment: Ideal for use in battery-powered devices and portable electronics.

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI) and reduces noise.
  • Compact Size: Dimensions of 8.3mm x 8.3mm footprint with a height of 4.5mm.
  • High Current Capability: Designed to handle substantial DC current without saturation.
  • Low DC Resistance (DCR): Reduces power loss and improves efficiency.
  • Operating Temperature Range: Typically -40°C to +125°C (including self-temperature rise).

Benefits:

  • Reduced EMI Noise: The shielded construction ensures minimal electromagnetic interference, contributing to a cleaner and more stable operating environment for other components.
  • Efficient Power Conversion: Low DCR minimizes resistive losses, enhancing the overall efficiency of the power conversion circuit.
  • Reliable Performance: The robust design and construction provide stable performance over a wide range of operating conditions.
  • Space Saving: The compact size makes it suitable for high-density PCB layouts.
  • High Saturation Current: Allows for higher current handling without significant inductance drop.

Specifications:

  • Inductance Value: 15µH (150)
  • Inductance Tolerance: Typically ±20%
  • Saturation Current (Isat): 2.5A (approximate, depends on temperature)
  • Rated Current (Irms): 2.0A (approximate, depends on temperature)
  • DC Resistance (DCR): 0.08 ohms (typical)
  • Shielding Material: Ferrite core with shielded construction.

The CDRH8D43-150NC is a reliable and efficient power inductor designed for a broad range of applications. Its shielded construction, compact size, and high-current handling capabilities make it an excellent choice for modern electronic devices requiring efficient power management and minimal electromagnetic interference.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
Microchip Technology
Need more? Email Us
Kemet
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess