EN
  • EN
  • DE

CMD4D11-150MC

Part No CMD4D11-150MC
Manufacturer Sumida America Components Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1052590-CMD4D11-150MC
Categories OEM Parts(C-E)
Manufacturer Sumida America Components Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CMD4D11-150MC CAD Model

Description

The Sumida America Components Inc. CMD4D11-150MC is a surface mount power inductor designed for use in a variety of power supply and filtering applications. It is characterized by its compact size, low profile, and high current handling capability, making it suitable for use in space-constrained applications.

Applications

  • DC-DC Converters: Step-up (boost), step-down (buck), and inverting converters.
  • Power Supplies: Regulated power supplies for various electronic devices.
  • Filtering Circuits: Noise filtering in power lines and signal lines.
  • Portable Devices: Smartphones, tablets, and other battery-powered devices.
  • Automotive Electronics: Power management in automotive systems.

Features

  • Surface Mount Design: Suitable for automated assembly processes.
  • Compact Size: Small footprint for space-saving designs.
  • Low Profile: Minimizes component height.
  • High Current Handling: Designed to handle high DC currents without saturation.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • Operating Temperature Range: -40°C to +125°C.

Benefits

  • Improved Efficiency: Low DCR reduces power dissipation, leading to higher efficiency.
  • Compact Design: Small size and low profile enable use in densely populated circuit boards.
  • High Reliability: Robust construction ensures reliable performance over a wide range of operating conditions.
  • Easy Assembly: Surface mount design simplifies assembly and reduces manufacturing costs.
  • Stable Performance: Consistent performance over temperature variations.

Additional Details

The CMD4D11-150MC features an inductance value of 15uH and is designed to handle high current levels. The specific saturation current and DCR values can be found in the manufacturer's datasheet. The inductor's compact size and low profile make it ideal for use in portable electronic devices and other space-constrained applications. The surface mount design simplifies assembly and reduces manufacturing costs. Its ability to handle high currents without saturation ensures stable and reliable performance in demanding power supply applications. It is essential to consult the datasheet for detailed specifications, including saturation current, DCR, and other relevant parameters.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Kemet
Lowest to $0.0393

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess