EN
  • EN
  • DE

EMM5075VUT

Part No EMM5075VUT
Manufacturer Sumitomo Electric
Catalog OEM Parts (C - E)
Description Ku to V-Band, Power Amplifier MMIC, 12.7-15.4GHz, 33dBm, 1500mA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998358-EMM5075VUT
Categories OEM Parts(C-E)
Manufacturer Sumitomo Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EMM5075VUT CAD Model

Description

The Sumitomo Electric EMM5075VUT is a gallium nitride (GaN) high electron mobility transistor (HEMT) designed for high-power, high-efficiency applications in various frequency bands. This transistor is engineered to deliver superior performance in terms of power output, gain, and efficiency, making it suitable for use in demanding wireless communication systems.

Applications

  • Base station power amplifiers: Used in the final stage amplification for cellular and wireless infrastructure.
  • Radar systems: Utilized in radar transmitters for signal amplification.
  • Satellite communications: Employed in satellite uplink and downlink power amplifiers.
  • High-frequency industrial heating: Used in RF generators for industrial heating applications.
  • Test and measurement equipment: Incorporated in signal generators and power amplifiers for test instruments.

Features

  • High Power Output: Delivers substantial power for signal amplification.
  • High Gain: Provides significant signal gain to boost weak signals.
  • High Efficiency: Operates with minimal power loss, reducing heat generation and improving overall system efficiency.
  • GaN HEMT Technology: Leverages the superior characteristics of GaN for high-frequency, high-power performance.
  • Wideband Operation: Suitable for use across a broad range of frequencies.
  • Low Input Capacitance: Minimizes signal distortion and improves impedance matching.
  • Compact Package: Facilitates easy integration into various system designs.

Benefits

  • Enhanced Signal Strength: Enables stronger and more reliable signal transmission.
  • Improved System Efficiency: Reduces power consumption and heat dissipation, leading to lower operating costs.
  • Extended Operating Range: Facilitates communication over greater distances.
  • Compact System Design: Allows for smaller and lighter equipment designs.
  • Increased Reliability: GaN technology offers superior reliability and longevity compared to traditional silicon-based transistors.
  • Reduced Cooling Requirements: Higher efficiency leads to lower heat generation, simplifying thermal management.

Technical Specifications

The EMM5075VUT typically features a drain voltage of up to 50V, a drain current capability of several amperes, and can operate in frequency ranges up to several GHz. It comes in a hermetically sealed package to ensure reliability and performance stability.

The exact specifications can vary slightly based on the specific manufacturing lot and application requirements, so consulting the official Sumitomo Electric datasheet is crucial for precise design considerations.

You May Also Be Interested in

Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Bel Fuse Inc.
Lowest to $0.1640

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $117.8571 $117.8571
2+ $113.9286 $227.8572
3+ $102.1428 $306.4284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess