EN
  • EN
  • DE

SM3-12-2-YELLOW

Part No SM3-12-2-YELLOW
Manufacturer Sumitomo Electric
Catalog OEM Parts ( S )
Description Sumimark Iii Iv 2 in M23053/5-112-4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1000604-SM3-12-2-YELLOW
Categories OEM Parts( S )
Manufacturer Sumitomo Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM3-12-2-YELLOW CAD Model

Description

The SM3-12-2-YELLOW is a heat shrink tubing product manufactured by Sumitomo Electric. It's designed to provide insulation, protection, and strain relief for wires, cables, and other electrical components. The yellow color indicates a specific application or voltage rating, aiding in identification and safety.

Applications:

  • Electrical wiring and cable insulation
  • Wire bundling and organization
  • Strain relief for connectors
  • Protection against abrasion, chemicals, and moisture
  • Color-coding for wire identification

Features:

  • Heat shrinkable: Shrinks tightly around the object being covered when heated.
  • Flexible: Easy to install and conform to irregular shapes.
  • Durable: Provides long-lasting protection against environmental factors.
  • Flame retardant: Helps prevent the spread of fire.
  • Yellow color: Facilitates easy identification and may indicate specific voltage rating.

Benefits:

  • Improved insulation: Prevents short circuits and electrical hazards.
  • Enhanced durability: Extends the lifespan of wires and cables.
  • Simplified installation: Easy to apply with a heat gun or other heat source.
  • Increased safety: Protects against electrical shock and fire.
  • Organized wiring: Helps to keep wires and cables neatly bundled.

Specifications:

The SM3-12-2-YELLOW has a shrink ratio of 2:1 or 3:1 (needs clarification based on official datasheet). It is made from a durable, flame-retardant polymer. The operating temperature range is typically from -55°C to +125°C. The yellow color is highly visible for easy identification. Specific dimensions such as inner diameter before and after shrinking should be confirmed with the product datasheet. Dielectric strength and tensile strength are other important specifications.

This heat shrink tubing is a versatile and reliable solution for various electrical applications. Its flame-retardant properties, flexibility, and durability make it a popular choice for both professional electricians and DIY enthusiasts. The yellow color-coding enhances safety and organization, contributing to a more efficient and reliable electrical system.

You May Also Be Interested in

Micrel
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess