The Sunlord MWSC0630H1R0MT is a wire-wound chip inductor designed for high-frequency applications. This inductor is used in a variety of electronic devices to filter, tune, or store energy in circuits. Its small size and high performance make it suitable for portable devices and other space-constrained applications.
Applications
- Mobile phones
- Wireless communication devices
- RF circuits
- Power amplifiers
- Filters
Features
- High Q factor for efficient performance
- Small chip size for space-saving designs
- Excellent self-resonant frequency (SRF)
- High current handling capability
- RoHS compliant
Benefits
- Improved signal quality
- Reduced power consumption
- Smaller and lighter devices
- Reliable performance in high-frequency circuits
- Environmentally friendly
Additional Details
The MWSC0630H1R0MT inductor features a wire-wound construction that provides a high Q factor and excellent SRF. Its small size makes it ideal for use in portable devices where board space is limited. The inductor is designed to meet stringent industry standards for reliability and performance. The nominal inductance is 1.0 μH. The tolerance is typically ±20%. Check the datasheet for the SRF (Self-Resonant Frequency), DCR (DC Resistance), and Isat (Saturation Current) values, as these are critical for circuit design. It is typically available in a 0603 package size and has an operating temperature range of -40°C to +85°C.