The PZ1608D101-1R0TF is a wire-wound chip inductor manufactured by Sunlord. It is designed for use in high-frequency circuits where small size and high performance are critical. These inductors are used for filtering, impedance matching, and other applications in RF and wireless communication systems. The wire-wound construction ensures a high Q factor and stable inductance over a wide frequency range. The component is surface mountable, allowing for automated assembly on printed circuit boards.
Applications
- RF circuits
- Wireless communication devices
- Mobile phones
- Bluetooth modules
- GPS devices
Features
- Small size (1.6 x 0.8 mm)
- High Q factor
- Stable inductance
- Wire-wound construction
- Surface mount technology (SMT)
Benefits
- Enables compact designs in RF and wireless devices
- Provides efficient signal filtering and impedance matching
- Ensures reliable performance in high-frequency applications
- Facilitates automated assembly processes
- Reduces losses in RF circuits due to high Q factor
Additional Details
The PZ1608D101-1R0TF has an inductance value of 1.0 uH. Its wire-wound construction ensures a high Q factor, which is crucial for minimizing losses in high-frequency circuits. The component's small size makes it suitable for use in densely populated circuit boards. It is designed to be reflow solderable, making it compatible with automated assembly processes. The inductor is typically used in matching networks, filters, and resonant circuits. Sunlord's commitment to quality ensures that this inductor meets industry standards for performance and reliability. It is a common choice among design engineers for its consistent performance and compact size in RF and wireless applications. The materials used in its construction are chosen for their high-frequency characteristics and stability over temperature. The component's robust design and electrical characteristics make it a dependable choice for demanding applications.