EN
  • EN
  • DE

PZ3216D300-3R0TF

Part No PZ3216D300-3R0TF
Manufacturer Sunlord
Catalog Custom Parts (N - R)
Description new, original packaged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1138884-PZ3216D300-3R0TF
Categories Custom Parts
Manufacturer Sunlord
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PZ3216D300-3R0TF CAD Model

Description

The PZ3216D300-3R0TF is a high-current power inductor manufactured by Sunlord. It is designed for use in various power supply and filtering applications where a small size and high efficiency are required.

Applications

  • DC-DC converters
  • Power supplies for portable devices
  • Buck-boost converters
  • Filtering circuits
  • Voltage regulators

Features

  • Small size (3.2mm x 1.6mm footprint)
  • High current carrying capacity
  • Low DC resistance (DCR)
  • Shielded construction for low EMI
  • Operating temperature: -40°C to +125°C

Benefits

  • Space-saving design allows for use in compact devices.
  • High current capability enables efficient power delivery.
  • Low DCR minimizes power losses and improves efficiency.
  • Shielded construction reduces electromagnetic interference, ensuring stable operation.
  • Wide operating temperature range allows for use in harsh environments.

Specifications

Inductance: 3.0 μH

Tolerance: ±20%

Saturation Current (Isat): 2.2A

RMS Current (Irms): 1.8A

DC Resistance (DCR): 0.09 Ω (typical)

Self-Resonant Frequency (SRF): 50 MHz (typical)

Testing Frequency: 1 MHz

Termination Style: SMD

Package: 3216

Material: Ferrite Core

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
RF Micro Devices
Need more? Email Us
Intel
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Intel
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,925+ $0.0300 $57.7500
4,765+ $0.0243 $115.7895
7,145+ $0.0243 $173.6235
10,000+ $0.0231 $231.0000
13,160+ $0.0219 $288.2040
17,650+ $0.0196 $345.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 231,000 pieces
MOQ: 1925 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess