EN
  • EN
  • DE

PZ3216U121-3R0TF

Part No PZ3216U121-3R0TF
Manufacturer Sunlord
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960111-PZ3216U121-3R0TF
Categories OEM Parts(O-R)
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PZ3216U121-3R0TF CAD Model

Description

The PZ3216U121-3R0TF is a wire-wound chip inductor manufactured by Sunlord. It is designed for use in a wide range of electronic circuits, providing inductance for filtering, impedance matching, and energy storage. Known for its high Q-factor and stable performance, this inductor is commonly used in RF applications and power circuits.

Applications:

  • RF circuits: Used in radio frequency circuits for impedance matching and filtering.
  • Wireless communication devices: Employed in mobile phones, Bluetooth modules, and Wi-Fi devices.
  • Power supplies: Utilized in DC-DC converters and power management circuits.
  • Filter circuits: Implemented in low-pass, high-pass, and band-pass filters.
  • Oscillator circuits: Used in oscillators for generating stable frequencies.

Features:

  • Wire-wound construction: Provides high inductance and high Q-factor.
  • High Q-factor: Ensures minimal energy loss in high-frequency applications.
  • Tight tolerance: Offers precise inductance values for accurate circuit performance.
  • Surface mount device (SMD): Designed for automated assembly.
  • RoHS compliant: Environmentally friendly, adhering to RoHS standards.

Benefits:

  • Improved signal integrity: Ensures clean and stable signals in high-frequency circuits.
  • Enhanced circuit performance: Optimizes circuit performance through precise inductance values.
  • Reduced board space: Compact size allows for high-density circuit designs.
  • Reliable operation: High Q-factor minimizes energy loss and ensures stable operation.
  • Environmentally responsible: Complies with environmental regulations, making it suitable for green initiatives.

Additional Details:

The PZ3216U121-3R0TF has an inductance value of 3.0 µH with a specified tolerance. It is designed for surface mount technology (SMT) assembly, facilitating automated manufacturing processes. The inductor operates within a specified temperature range, ensuring reliable performance in various environmental conditions. It adheres to standard packaging for automated pick-and-place equipment. The component's construction is optimized for low DC resistance and high self-resonant frequency.

This Sunlord wire-wound chip inductor provides a compact, high-performance solution for inductance requirements in both RF and power circuits, ensuring signal integrity and optimizing circuit performance.

You May Also Be Interested in

Intel
Need more? Email Us
Rockwell
Need more? Email Us
Texas Instruments
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Intel
Lowest to $18.4668
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
805+ $0.0623 $50.1515
1,955+ $0.0512 $100.0960
3,025+ $0.0496 $150.0400
4,170+ $0.0480 $200.1600
5,390+ $0.0464 $250.0960
7,215+ $0.0416 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 762,560 pieces
MOQ: 805 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess