The PZ3216U221-2R0TF is a power inductor manufactured by Sunlord. This component is designed for use in DC-DC converters and power supply circuits. Its purpose is to store energy and filter out noise, ensuring efficient and stable power delivery. This inductor is characterized by its low DC resistance (DCR) and high saturation current, making it suitable for high-current applications. Its compact size allows for use in space-constrained designs.
Applications
- DC-DC converters
- Power supplies
- Voltage regulators
- Filtering circuits
- Point-of-load (POL) converters
Features
- Low DC resistance (DCR)
- High saturation current
- Compact size (3216 package)
- Shielded construction
- Surface mount technology (SMT)
- RoHS compliant
Benefits
- Improved power efficiency
- Reduced heat dissipation
- Compact circuit design
- Minimal electromagnetic interference (EMI)
- Easy integration into automated assembly processes
- Compliance with environmental regulations
Additional Details
The PZ3216U221-2R0TF has an inductance value of 2.0 μH with a tolerance that ensures precise circuit tuning. Its low DC resistance minimizes power loss and increases efficiency. The high saturation current allows it to handle large current loads without significant inductance drop. The shielded construction reduces electromagnetic interference (EMI), minimizing noise in the circuit. The component is designed for surface mount assembly, which allows for automated manufacturing processes and reduces board space requirements. The operating temperature range typically spans from -40°C to +125°C, ensuring reliable performance across various environmental conditions. The inductor's core material and winding techniques are optimized to achieve high efficiency and stability. It's particularly well-suited for applications requiring compact and efficient power management solutions.