The PZ3216U601-1R5TF is a wire-wound chip inductor manufactured by Sunlord. It is designed for use in a variety of high-frequency applications, including impedance matching, filtering, and RF circuits. Its compact size and surface mount design make it ideal for modern, space-constrained electronic devices.
Applications:
- RF impedance matching
- Wireless communication circuits
- High-frequency filtering
- DC-DC converters
- Mobile devices
Features:
- Compact size (3.2mm x 1.6mm)
- High Q factor
- Surface mount design
- Wire-wound construction for excellent performance
- Shielded construction to minimize EMI
Benefits:
- Improved signal quality in RF circuits
- Reduced electromagnetic interference
- Precise inductance value for accurate circuit performance
- Easy integration into automated assembly processes
- Enhanced reliability
Additional Details:
The PZ3216U601-1R5TF features an inductance of 1.5µH. The shielded construction minimizes electromagnetic interference, which is crucial in sensitive electronic devices. The component uses a ceramic core and is wound with high-quality wire to achieve a high Q factor and stable performance. The operating temperature range is typically -40°C to +85°C. The component is RoHS compliant. Refer to the Sunlord datasheet for detailed specifications, including DC resistance, self-resonant frequency, and current rating.