EN
  • EN
  • DE

SDCL1005C10NJTF

Part No SDCL1005C10NJTF
Manufacturer Sunlord
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 317494-SDCL1005C10NJTF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDCL1005C10NJTF CAD Model

Description

The SDCL1005C10NJTF is a high-frequency multilayer chip inductor manufactured by Sunlord. This inductor is designed for applications where small size, high Q-factor, and stable performance are critical. It is part of the SDCL series, known for its reliability and suitability for surface mount technology (SMT).

Applications

  • RF circuits: Impedance matching, filtering, and tuning in radio frequency applications.
  • Mobile communication devices: Smartphones, tablets, and other wireless communication devices.
  • Wireless LAN: WLAN modules and devices.
  • Bluetooth devices: Bluetooth modules and accessories.
  • GPS devices: GPS receivers and navigation systems.

Features

  • Small size: 1005 package size (0.1 inch x 0.05 inch).
  • High Q-factor: Provides excellent performance in high-frequency circuits.
  • Multilayer construction: Enhances the inductor's stability and reliability.
  • Tight tolerance: Ensures consistent electrical characteristics.
  • Surface mount technology (SMT): Compatible with automated assembly processes.
  • Excellent solderability: Facilitates easy and reliable soldering.

Benefits

  • Miniaturization: Allows for compact circuit designs, ideal for portable devices.
  • Improved signal integrity: High Q-factor minimizes signal loss and distortion.
  • Stable performance: Multilayer construction ensures consistent electrical characteristics over a wide range of operating conditions.
  • Cost-effective: Provides a balance of performance and affordability.
  • Easy integration: SMT compatibility simplifies the assembly process.

Additional Details

The SDCL1005C10NJTF has an inductance value of 10 nH. It is designed for high-frequency applications and offers a high self-resonant frequency (SRF). The inductor is made using ceramic materials and utilizes a multilayer construction to achieve its electrical characteristics and physical robustness. It is also RoHS compliant, meaning it does not contain hazardous substances. The operating temperature range typically spans from -55°C to +125°C, making it suitable for various environmental conditions. The part is commonly used in impedance matching networks, RF filters, and other critical high-frequency circuit elements. Its small size and reliable performance make it a popular choice for engineers designing compact wireless devices.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Lowest to $25.5532

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess