The SDCL1608C5N6STF is a multilayer ceramic inductor manufactured by Sunlord. It's designed for high-frequency applications where small size and high performance are crucial. This inductor utilizes advanced materials and manufacturing techniques to achieve optimal electrical characteristics.
Applications
- Mobile communication devices (smartphones, tablets)
- Wireless LAN (WLAN) modules
- Bluetooth devices
- RF transceivers
- High-frequency circuits
Features
- Small size (1608 package)
- High Q value
- Excellent self-resonant frequency (SRF)
- Tight inductance tolerance
- RoHS compliant
Benefits
- Miniaturization of electronic devices
- Improved signal integrity
- Reduced power consumption
- Stable performance over temperature
- Environmentally friendly
Specifications
The SDCL1608C5N6STF has an inductance value of 5.6nH with a specified tolerance. It is designed to operate within a specific temperature range, ensuring reliable performance in various environmental conditions. The component's self-resonant frequency (SRF) is typically in the GHz range, making it suitable for high-frequency applications. The rated current and DC resistance (DCR) are important parameters to consider when selecting this inductor for a specific application. The 1608 package size indicates its compact dimensions, which are 1.6mm x 0.8mm. The 'STF' suffix likely indicates a tighter tolerance or different packaging from similar parts.
This inductor is commonly used in impedance matching networks, RF filters, and other high-frequency circuits where a precise inductance value is required. Its high Q value contributes to low signal loss and efficient energy transfer. The SDCL1608C5N6STF is designed for automated surface mount assembly, simplifying the manufacturing process and reducing production costs.