EN
  • EN
  • DE

SDCL2012LR68JT

Part No SDCL2012LR68JT
Manufacturer Sunlord
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 317568-SDCL2012LR68JT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDCL2012LR68JT CAD Model

Description

The SDCL2012LR68JT is a multilayer chip inductor manufactured by Sunlord. This inductor is designed for high-frequency applications where small size and reliable performance are paramount. 'SDCL' denotes Sunlord's multilayer chip inductor series. '2012' specifies the component's dimensions (2.0mm x 1.2mm). 'LR68' indicates the inductance value, and 'JT' indicates the tolerance and packaging.

Applications:

  • RF Circuits: Used for impedance matching, filtering, and tuning in radio frequency applications.
  • Wireless Communication Devices: Integrated in Bluetooth modules, Wi-Fi devices, and other wireless systems.
  • Mobile Phones: Found in RF sections of mobile phones for signal processing and filtering.
  • GPS Devices: Employed in GPS receivers for impedance matching and filtering of RF signals.
  • High-Frequency Oscillators: Used in oscillator circuits requiring precise inductance values.

Features:

  • Compact Size: The 2012 package (2.0mm x 1.2mm) is suitable for space-constrained applications.
  • Multilayer Construction: Offers a high self-resonant frequency (SRF) and excellent Q-factor.
  • High Reliability: Designed for stable performance and long operational life.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes, reducing manufacturing costs.
  • Precise Inductance: The 'JT' tolerance ensures accurate inductance value, which is crucial for sensitive RF applications.

Benefits:

  • Space Saving: Enables high-density circuit designs.
  • Improved Performance: High SRF and Q-factor optimize signal integrity and minimize losses.
  • Stable Operation: Reliable performance ensures consistent circuit behavior across a wide range of operating conditions.
  • Cost-Effective: SMT compatibility reduces assembly costs and increases production efficiency.
  • Accurate Tuning: Precise inductance enables accurate circuit tuning and optimized performance.

Additional Details:

The SDCL2012LR68JT has an inductance value of 0.68μH. The operating temperature range typically spans from -55°C to +125°C. The self-resonant frequency (SRF) is usually in the MHz range. A high Q-factor minimizes energy loss. It's designed for standard surface mount reflow soldering. Material selection ensures excellent electrical and mechanical properties. Always consult the manufacturer's datasheet for specific rated current, DCR (DC Resistance), and SRF values.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
LSI Computer Systems
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Silan
Lowest to $0.1964
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess