EN
  • EN
  • DE

SDFL2012Q3R3KTF

Part No SDFL2012Q3R3KTF
Manufacturer Sunlord
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 317617-SDFL2012Q3R3KTF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDFL2012Q3R3KTF CAD Model

Description

The SDFL2012Q3R3KTF is a surface mount inductor manufactured by Sunlord. This component is designed for high-frequency applications and comes in a compact 2012 package size (2.0mm x 1.2mm), making it well-suited for densely populated printed circuit boards (PCBs). The inductor provides inductance for filtering, impedance matching, and energy storage in electronic circuits.

Applications:

  • RF Circuits: Used extensively in radio frequency (RF) circuits for impedance matching and filtering to optimize signal transmission.
  • Mobile Phones: Integrated into mobile phones for various functions, including signal conditioning in the RF front-end.
  • Wireless LAN (WLAN): Employed in WLAN modules for filtering and tuning purposes to ensure reliable wireless communication.
  • Bluetooth Modules: Utilized in Bluetooth devices for impedance matching to antennas and other components, enhancing signal strength and quality.
  • DC-DC Converters: Used in DC-DC converters for energy storage and filtering, contributing to stable voltage output.

Features:

  • Small Size: The 2012 package size allows for high-density mounting, saving valuable PCB space.
  • Surface Mount Technology (SMT): Designed for automated assembly and soldering, reducing manufacturing costs and increasing production efficiency.
  • High-Frequency Performance: Optimized for operation at high frequencies, offering stable inductance and minimal losses.
  • RoHS Compliance: Meets the Restriction of Hazardous Substances directive, ensuring environmental sustainability.
  • Stable Inductance: Provides consistent inductance values over a range of temperatures and operating conditions.

Benefits:

  • Miniaturization: Enables the development of smaller and more compact electronic devices.
  • Improved Efficiency: Reduces losses in high-frequency circuits, leading to improved overall system efficiency.
  • Reliable Performance: Provides stable and dependable operation under diverse environmental conditions.
  • Cost-Effective Manufacturing: Surface mount design allows for automated assembly, lowering production costs.
  • Environmental Responsibility: RoHS compliance demonstrates a commitment to environmental protection.

The SDFL2012Q3R3KTF has an inductance value of 3.3μH. Key specifications, including the self-resonant frequency (SRF), DC resistance (DCR), and rated current, are essential for proper circuit design. The SRF indicates the frequency at which the inductor's behavior transitions from inductive to capacitive, the DCR affects power dissipation, and the rated current specifies the maximum current the inductor can handle without significant performance degradation.

Design engineers should consult the Sunlord datasheet for the SDFL2012Q3R3KTF to obtain comprehensive electrical characteristics, soldering guidelines, and recommended operating conditions. Proper selection and implementation of this inductor are crucial for optimizing circuit performance and ensuring long-term reliability.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3,940+ $0.0127 $50.0380
9,525+ $0.0105 $100.0125
14,855+ $0.0101 $150.0355
20,410+ $0.0098 $200.0180
26,320+ $0.0095 $250.0400
35,295+ $0.0085 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 520,820 pieces
MOQ: 3940 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess