The SDFL2012TR47KT is a high-frequency inductor manufactured by Sunlord. It is designed for a wide range of applications, offering excellent performance in a compact size.
Applications
- Mobile phones
- Wireless communication devices
- RF transceivers
- Power amplifiers
- Matching circuits
Features
- Small size: 2.0mm x 1.2mm footprint
- High Q value
- Tight tolerance
- Excellent self-resonant frequency
- RoHS compliant
Benefits
- Improved signal quality due to high Q value
- Reduced board space requirements
- Stable performance over temperature
- Reliable operation in high-frequency circuits
Technical Specifications
The SDFL2012TR47KT has an inductance value of 47nH. It boasts a high Q value, typically greater than 30 at the specified test frequency. The self-resonant frequency (SRF) is typically above 1 GHz, enabling its use in high-frequency applications. This inductor is designed for reflow soldering and is available in tape and reel packaging for automated assembly. The operating temperature range is typically -40°C to +85°C. The component is constructed with a ceramic core and features a shielded construction to minimize electromagnetic interference (EMI). Its compact dimensions and robust design make it well-suited for densely populated circuit boards where space is a premium.