The SDNT1608X503J4150HTF is a thermistor manufactured by Sunlord. It is a surface-mount device (SMD) with a 1608 case size. It is designed for temperature sensing and compensation applications.
Applications
- Temperature sensing in electronic circuits
- Temperature compensation in electronic circuits
- Overheating protection
- Temperature control systems
- Consumer electronics
- Industrial control systems
Features
- SMD (Surface Mount Device) Package
- Compact Size: 1608 Case Size
- High accuracy temperature sensing
- Fast response time
- Wide operating temperature range
- High reliability
Benefits
- Precise temperature measurement
- Stable performance over temperature
- Easy to mount on PCBs
- Reduces the size of electronic circuits
- Improves the reliability of electronic circuits
- Cost-effective temperature sensing solution
Technical Specifications
The SDNT1608X503J4150HTF features a resistance of 50kΩ at 25°C. The B-value is 4150K, indicating the relationship between temperature and resistance. The operating temperature range typically extends from -40°C to +125°C. The tolerance is ±5%.
This thermistor is often used in applications where precise and reliable temperature sensing is critical. Its small size and SMD package make it ideal for use in compact electronic devices.