The SDWL1005C10NJSTFM01 is a wire-wound inductor manufactured by Sunlord. This component is designed for use in various electronic circuits for filtering, impedance matching, and energy storage. Its compact size and high performance make it suitable for applications where space is limited but high efficiency is required. The inductor’s construction ensures stable electrical characteristics and reliable operation.
Applications
- RF circuits
- Mobile communication devices
- Wireless communication systems
- Power amplifiers
- Filtering circuits
Features
- Small size (1005 package)
- High Q value
- Excellent self-resonant frequency
- Stable electrical characteristics
- Surface mount technology (SMT)
- RoHS compliant
Benefits
- Efficient signal filtering
- Reduced signal loss
- Compact circuit design
- Improved overall system performance
- Easy integration into automated assembly processes
- Compliance with environmental regulations
Additional Details
The SDWL1005C10NJSTFM01 has an inductance value of 10nH with a tolerance that ensures precise circuit tuning. Its self-resonant frequency (SRF) is optimized to maintain performance at high frequencies. The inductor's construction involves a ceramic core and a tightly wound wire, resulting in a high Q value and minimal parasitic capacitance. The component is designed for surface mount assembly, which allows for automated manufacturing processes and reduces board space requirements. The inductor is commonly used in RF impedance matching circuits, where its high Q value minimizes signal loss and maximizes power transfer. Its small size makes it suitable for use in compact devices such as smartphones and wireless modules. The operating temperature range typically spans from -40°C to +85°C, ensuring reliable performance across various environmental conditions.