EN
  • EN
  • DE

SDWL1608CR18GSTF

Part No SDWL1608CR18GSTF
Manufacturer Sunlord
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 189121-SDWL1608CR18GSTF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDWL1608CR18GSTF CAD Model

Description

The SDWL1608CR18GSTF is a wire-wound chip inductor manufactured by Sunlord. It is designed for high-frequency applications, providing stable inductance and excellent performance characteristics within a compact form factor. This inductor is built with a ceramic core to enhance its Q factor and self-resonant frequency.

Applications:

  • RF Impedance Matching: Used to match impedance in RF circuits, ensuring efficient power transfer.
  • Wireless Communication: Employed in smartphones, tablets, and other wireless devices for signal filtering and tuning.
  • Bluetooth Modules: Found in Bluetooth modules to enhance signal integrity and performance.
  • Wi-Fi Modules: Utilized in Wi-Fi modules to optimize signal reception and transmission.
  • High-Frequency Power Supplies: Integrated into DC-DC converters for stable power delivery.

Features:

  • Compact Size: Dimensions of 1.6mm x 0.8mm, ideal for space-constrained applications.
  • High Q Factor: Provides minimal signal loss and efficient signal transfer.
  • Tight Tolerance: Ensures consistent performance across different units.
  • High Self-Resonant Frequency: Operates effectively at higher frequencies without significant performance degradation.
  • Excellent Solderability: Designed for easy and reliable surface mount assembly.

Benefits:

  • Board Space Savings: The small footprint allows for denser component placement.
  • Enhanced Signal Quality: Improves signal clarity and minimizes noise.
  • Stable Performance: Provides consistent and reliable operation in various environmental conditions.
  • Cost-Effective Solution: Balances performance with affordability.
  • Simplified Manufacturing: Facilitates straightforward assembly processes.

Additional Details:

The SDWL1608CR18GSTF has an inductance of 0.18uH (microhenries) with a tolerance of ±2%. The specific rated current may vary depending on the application and operating environment; however, it is typically designed to handle moderate current levels. This inductor is designed to operate within a temperature range of -40°C to +85°C. It adheres to RoHS compliance, confirming that it is free from harmful substances. The product is typically packaged in tape and reel for automated assembly.

Selecting the appropriate inductor is paramount to achieving optimal circuit performance. Key parameters such as inductance value, Q factor, self-resonant frequency, and current handling capability should be carefully evaluated based on the application requirements. It is highly recommended to consult the manufacturer's datasheet prior to using this inductor.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess