EN
  • EN
  • DE

WPN252010H1R0MTY04

Part No WPN252010H1R0MTY04
Manufacturer Sunlord
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104777-WPN252010H1R0MTY04
Categories OEM Parts(T-Z)
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WPN252010H1R0MTY04 CAD Model

Description

The WPN252010H1R0MTY04 is a high-frequency wire-wound chip inductor manufactured by Sunlord. This inductor is designed for a variety of applications requiring a small size and excellent electrical performance at high frequencies. It's characterized by its compact 2520 package size, making it suitable for space-constrained applications.

Applications

  • RF circuits: Used in radio frequency applications for impedance matching, filtering, and tuning.
  • Mobile communication devices: Integrated into smartphones, tablets, and other wireless devices for signal processing.
  • Wireless LAN: Employed in WLAN modules for impedance matching and noise filtering.
  • Bluetooth devices: Used in Bluetooth modules for efficient signal transmission and reception.
  • High-frequency power supplies: Found in DC-DC converters and other power supply circuits to reduce noise and improve efficiency.

Features

  • Small size: Compact 2520 (2.5 x 2.0 x 1.0 mm) package for space-saving designs.
  • High Q value: Provides excellent performance in high-frequency applications.
  • Tight inductance tolerance: Ensures consistent performance across different units.
  • Wide operating temperature range: Suitable for use in a variety of environmental conditions.
  • RoHS compliant: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Improved signal quality: High Q value minimizes signal loss and distortion.
  • Reduced board space: Small size allows for higher component density.
  • Stable performance: Tight inductance tolerance ensures consistent circuit behavior.
  • Reliable operation: Wide operating temperature range ensures stable performance under varying environmental conditions.
  • Environmentally friendly: RoHS compliance reduces environmental impact.

Technical Specifications: The WPN252010H1R0MTY04 features an inductance value of 1.0 μH. It exhibits a high Q-factor and a self-resonant frequency (SRF) optimized for high-frequency applications. The specific SRF and DC resistance (DCR) values can be found in the manufacturer's datasheet. The inductor is constructed with a ceramic core and a precisely wound coil to achieve its electrical characteristics. It is designed for reflow soldering and can withstand high temperatures during the assembly process.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess