EN
  • EN
  • DE

WPN252010HR33MTY02

Part No WPN252010HR33MTY02
Manufacturer Sunlord
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104779-WPN252010HR33MTY02
Categories OEM Parts(T-Z)
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WPN252010HR33MTY02 CAD Model

Description

The WPN252010HR33MTY02 is a wire-wound chip inductor produced by Sunlord, designed for use in high-frequency circuits. It offers excellent electrical performance in a small 2520 package, making it ideal for space-constrained applications. This inductor is typically used for impedance matching, filtering, and tuning in RF and wireless communication devices.

Applications

  • RF Circuits: Used in RF amplifiers, mixers, and oscillators for impedance matching.
  • Wireless Communication: Found in smartphones, tablets, and other wireless devices for signal processing.
  • Bluetooth Devices: Implemented in Bluetooth modules for efficient signal transmission and reception.
  • WLAN Applications: Employed in Wi-Fi modules for impedance matching and filtering.
  • GPS Receivers: Used in GPS devices for filtering and signal conditioning.

Features

  • Small Size: 2520 (2.5 x 2.0 x 1.0 mm) package for high-density mounting.
  • High Q Value: Provides excellent performance in high-frequency applications.
  • Tight Inductance Tolerance: Ensures consistent performance across different units.
  • Excellent SRF: High Self-Resonant Frequency for optimized high-frequency performance.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Improved Signal Quality: High Q value minimizes signal loss and distortion.
  • Reduced Board Space: Small size enables higher component density on PCBs.
  • Stable Performance: Tight inductance tolerance ensures consistent circuit behavior.
  • Optimized High-Frequency Response: Excellent SRF makes it suitable for demanding high-frequency applications.
  • Environmentally Friendly: RoHS compliance promotes sustainable manufacturing practices.

Technical Specifications: The WPN252010HR33MTY02 features an inductance value of 0.33 μH. The SRF and DCR values can be obtained from the manufacturer's datasheet. The inductor is manufactured with a ceramic core and a precisely wound coil to achieve its electrical characteristics. It's designed for reflow soldering and can withstand the high temperatures associated with the process.

You May Also Be Interested in

Kemet
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Toshiba Semiconductor and Storage
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,625+ $0.0308 $50.0500
3,955+ $0.0253 $100.0615
6,125+ $0.0245 $150.0625
8,440+ $0.0237 $200.0280
10,870+ $0.0230 $250.0100
14,565+ $0.0206 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 434,093 pieces
MOQ: 1625 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess