The SPHE1002A, manufactured by Sunplus, is a DVD player system-on-a-chip (SoC). It integrates a variety of functions necessary for DVD playback, reducing the overall system cost and complexity. It provides a comprehensive solution for entry-level DVD players.
Applications
- Entry-level DVD players
- Portable DVD players
- DVD mini-systems
Features
- Integrated DVD decoder: Supports MPEG-2 video decoding for DVD playback.
- Built-in audio DAC: Provides high-quality audio output.
- Servo controller: Manages the DVD drive mechanism.
- Macrovision support: Includes copy protection features to prevent unauthorized copying.
- Progressive scan output: Enhances video quality by displaying all lines of the video frame at once.
- Supports various disc formats: DVD-Video, DVD-R/RW, DVD+R/RW, CD-DA, CD-R/RW, VCD, SVCD, and MP3/JPEG playback.
- On-screen display (OSD) controller: Generates menus and information on the screen.
- Peripheral interfaces: UART, SPI, I2C, and GPIO for connecting to other devices.
Benefits
- Reduced system cost: Integration of multiple functions lowers the number of external components required.
- Simplified design: The SoC simplifies the design process for DVD players.
- High performance: Provides reliable DVD playback with high-quality video and audio.
- Wide compatibility: Supports a variety of disc formats for versatile playback options.
Additional Details
The SPHE1002A typically operates at a clock frequency suitable for DVD decoding and processing tasks. It requires a power supply voltage of approximately 3.3V and 1.2V for its core logic. Its packaging is usually a LQFP (Low-profile Quad Flat Package) or similar surface-mount package suitable for mass production. The device includes power management features to minimize power consumption during operation and standby modes. It communicates with the DVD drive and other peripherals through standard interfaces, ensuring compatibility with a range of devices. This chip is designed for consumer electronics and offers a balance between cost and performance, making it a popular choice for manufacturers of entry-level DVD players.