EN
  • EN
  • DE

MAX5068BAUEBA

Part No MAX5068BAUEBA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704437-MAX5068BAUEBA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5068BAUEBA CAD Model

Description

The MAX5068BAUEBA is a high-performance, high-efficiency, integrated power-switching regulator from Maxim Integrated, designed to deliver exceptional performance for a wide range of applications. This versatile component is engineered to facilitate compact and efficient power management solutions with its advanced features and robust design.

Key Features:

  • High Efficiency: The device is optimized for high efficiency, which helps to reduce power loss and improve overall system performance.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it suitable for various power supply scenarios and ensuring reliable operation even under fluctuating input conditions.
  • Integrated MOSFET: The inclusion of an integrated high-side N-channel MOSFET simplifies the design and reduces external component count, contributing to a smaller PCB footprint.
  • Adjustable Switching Frequency: The switching frequency is adjustable, allowing designers to optimize the regulator for specific application requirements, balancing efficiency and component size.
  • Thermal Protection: With built-in thermal protection, the MAX5068BAUEBA ensures safe operation by shutting down the device to prevent overheating.
  • Overcurrent Protection: The device offers overcurrent protection to safeguard against excessive current that could potentially damage the circuit.

Applications:

The MAX5068BAUEBA is ideal for a variety of applications where efficient power conversion is necessary. It is particularly well-suited for:

  • Industrial Controls
  • Automotive Systems
  • Telecommunications Equipment
  • Power Supplies for Portable Devices
  • Distributed Power Systems

Package and Quality:

This regulator is offered in a compact TSSOP-16 package, which is designed for space-constrained applications. Maxim Integrated ensures high-quality manufacturing standards, providing reliable and consistent performance for the MAX5068BAUEBA.

With its comprehensive feature set and Maxim Integrated's reputation for quality, the MAX5068BAUEBA stands out as a smart choice for designers looking to implement an efficient and reliable power management system in their next project.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess