EN
  • EN
  • DE

SNK-P0050AP4

Part No SNK-P0050AP4
Manufacturer Supermicro
Catalog CPU
Description 4U Active CPU Heat Sink Socket LGA3647-0
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1438862-SNK-P0050AP4
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SNK-P0050AP4 CAD Model

Description

The Supermicro SNK-P0050AP4 is a premier 4U active CPU heat sink, engineered for the LGA3647-0 socket, a hallmark of reliability and performance in the realm of server-grade cooling solutions. This unit incorporates a fan-assisted cooling approach to effectively manage the heat generated by high-demand CPUs, ensuring that thermal performance is optimized for maximal operational efficiency. Designed to cater to the needs of servers and workstations with robust performance requirements, the SNK-P0050AP4 is part of Supermicro's extensive line-up of cooling solutions that are synonymous with excellence and innovation. The heat sink's design facilitates superior air movement, while its compatibility with the LGA3647-0 socket makes it an ideal choice for a broad spectrum of server CPUs. By delivering outstanding cooling efficiency, the SNK-P0050AP4 aids in prolonging the lifespan of the CPU and by extension, the server, making it a critical component for enterprises that rely on uninterrupted server uptime and operational integrity.

You May Also Be Interested in

Dell
Intel Platinum 8352S 2.2GHz 32C 48M 205W
Need more? Email Us
Dell
Intel E5-2640 2.5GHz 6C 15M 95W
Need more? Email Us
Dell
Intel E5-4667V4 2.20GHz 18C 45M 135W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel E7-8891V2 3.20GHz 10C 37.5M 155W
Need more? Email Us
Dell
Intel E5-2630LV4 1.80GHz 10C 25M 55W
Need more? Email Us
Dell
AMD EPYC 7351P 2.40GHz 16C 64M 170W
Need more? Email Us
Dell
INTEL GOLD 6210U 2.50GHz 20C 27.5M 150W
Need more? Email Us
Dell
Intel Gold 6346 3.10GHz 16C 36M 205W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess