EN
  • EN
  • DE

SNK-P0068PSC

Part No SNK-P0068PSC
Manufacturer Supermicro
Catalog CPU
Description 2U Passive Side-Air-Channel CPU Heat Sink Socket LGA3647-0
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1438859-SNK-P0068PSC
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SNK-P0068PSC CAD Model

Description

The SNK-P0068PSC by Supermicro is a cutting-edge 2U passive, side-air-channel CPU heat sink designed specifically for the Socket LGA3647-0. This product stands out by integrating a unique air-channeling technology that directs the flow of air more efficiently over the heat sink, significantly enhancing the dissipation of heat generated by the CPU. This model is meticulously crafted for environments requiring an optimized cooling solution that operates silently without the need for active cooling fans. It is particularly beneficial in densely-racked server environments where acoustic efficiency and thermal management are paramount. The incorporation of Supermicro’s advanced passive cooling technology in the SNK-P0068PSC ensures that high-performance CPUs can operate at their best, supporting 24/7 operations without compromising on reliability or longevity. With this cooling solution, Supermicro continues to affirm its commitment to providing innovative, high-quality solutions for the most demanding server applications.

You May Also Be Interested in

Dell
DELL Xeon Gold 6240
Need more? Email Us
Dell
DELL Xeon Platinum 8268
Need more? Email Us
Dell
Intel Platinum 8352S 2.2GHz 32C 48M 205W
Need more? Email Us
Dell
Intel E5-2699Av4 2.4GHz 22C 55M 145W
Need more? Email Us
Dell
INTEL GOLD 6210U 2.50GHz 20C 27.5M 150W
Need more? Email Us
Dell
DELL Xeon 6242R
Need more? Email Us
Dell
Intel Gold 6346 3.10GHz 16C 36M 205W
Need more? Email Us
Dell
Intel E5-2680v4 2.40GHz 14C 35M 120W
Need more? Email Us
Dell
Intel E5-2630LV4 1.80GHz 10C 25M 55W
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess