EN
  • EN
  • DE

SUPERMICRO AOC-SAS9380-8E - LSI 9380-8E 8PORT 12Gbps SAS/SATA

Part No SUPERMICRO AOC-SAS9380-8E - LSI 9380-8E 8PORT 12Gbps SAS/SATA
Manufacturer Supermicro
Catalog Controllers
Description LSI 9380-8E 8PORT 12Gbps SAS/SATA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1434981-SUPERMICRO AOC-SAS9380-8E - LSI 9380-8E 8PORT 12Gbps SAS/SATA
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO AOC-SAS9380-8E - LSI 9380-8E 8PORT 12Gbps SAS/SATA CAD Model

Description

The SUPERMICRO AOC-SAS9380-8E is a high-performance RAID controller card designed for enterprise-grade storage solutions. Engineered by SUPERMICRO, one of the leading manufacturers in server technology, this card is built around the LSI SAS 9380-8E chipset, ensuring top-tier reliability and efficiency in handling storage operations. Hosting 8 ports, it facilitates up to 12Gbps SAS and SATA connections, making it exceedingly capable in environments demanding high data throughput and storage capacity. It is particularly suitable for applications requiring rapid data access and processing, such as database management, big data analytics, and high definition video editing. The AOC-SAS9380-8E supports a range of RAID levels, including 0, 1, 5, 6, 10, 50, and 60, offering flexibility in configuring storage pools for optimal performance, capacity, or redundancy. With its advanced error checking and correction algorithms, the card ensures data integrity, even under heavy loads or in critical applications. Its low-profile design makes it compatible with a variety of server cases, including those with limited space, while its passive cooling architecture ensures stable operation without additional noise. Installation and configuration are streamlined through an intuitive interface, allowing IT professionals to optimize storage systems with minimal effort. Overall, the SUPERMICRO AOC-SAS9380-8E represents a powerful tool for enterprises seeking to maximize their data storage efficiency and reliability.

You May Also Be Interested in

Dell
H800 6GB/s SAS 512MB
Need more? Email Us
Dell
H710 6Gb/s SAS 512MB
Need more? Email Us
Dell
SAS 6/iR RAID Controller Card
Need more? Email Us
Dell
H710 6Gb/s SAS 512MB PCI-E
Need more? Email Us
Dell
CONTROLLER EQL TYPE 14 PS6110
Need more? Email Us
Dell
LSI 9206-16e 4PORT 6Gbps HBA
Need more? Email Us
Dell
H730P 12Gb/s SAS 2GB PCI-E
Need more? Email Us
Dell
CONTROLLER 32GB FC 8PORT TYPE B ME5024
Need more? Email Us
Dell
DELL COMPELLENT SC100 SC120 6G EMM CONTROLLER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess