EN
  • EN
  • DE

SUPERMICRO ASR-72405 - Adaptec 72405 24PORT 6Gbps

Part No SUPERMICRO ASR-72405 - Adaptec 72405 24PORT 6Gbps
Manufacturer Supermicro
Catalog Controllers
Description Adaptec 72405 24PORT 6Gbps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1434963-SUPERMICRO ASR-72405 - Adaptec 72405 24PORT 6Gbps
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO ASR-72405 - Adaptec 72405 24PORT 6Gbps CAD Model

Description

The SUPERMICRO ASR-72405 Adaptec RAID adapter is a powerhouse in the realm of high-density server and storage environments. Crafted to meet the rigorous demands of enterprise applications, it offers 24 internal SAS/SATA ports with a transfer speed of 6 Gbps, placing it among the most capable RAID adapters on the market. Built on the PMC PM8015 RAID-on-Chip (ROC) technology, it ensures unparalleled data protection and performance across RAID levels 0, 1, 1E, 5, 6, 10, 50, and 60. The device comes loaded with a 1024MB cache memory, significantly boosting the processing and retrieval speeds of vast data volumes. Its ability to support up to 256 SAS or SATA devices showcases its scalability for expanding storage needs. The Adaptec 72405 is ideal for various storage formats, including SSDs, HDDs, and tape drives, providing a versatile solution for comprehensive storage architectures. It introduces advanced features such as Zero-Maintenance Cache Protection and the innovative MaxCache 3.0 technology, which utilizes SSDs to enhance data access speeds dramatically. For enterprises aiming to overhaul their storage systems with an emphasis on speed, scalability, and security, the SUPERMICRO ASR-72405 stands out as an essential investment.

You May Also Be Interested in

Dell
CONTROLLER EQL TYPE 17 10GB PS4110
Need more? Email Us
Dell
H700 6Gb/s SAS 1GB
Need more? Email Us
Dell
VRTX BC57840 PCI-E PASS THROUGH MEZZANINE
Need more? Email Us
Dell
DELL POWERVAULT ME4012 ME4024 ME4084 SAS 12GPS 8GB CACHE CONTROLLER
Need more? Email Us
Dell
DELL COMPELLENT SC100 SC120 6G EMM CONTROLLER
Need more? Email Us
Dell
CONTROLLER SCV2000 SCV2020 10G ISCSI Type B
Need more? Email Us
Dell
SAS 6/iR RAID Controller Card
Need more? Email Us
Dell
CONTROLLER 4PORT 2GB Cache MD3200I MD3220I
Need more? Email Us
Dell
RAID CONTROLLER CERC SATA 6 PORT
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess