EN
  • EN
  • DE

SUPERMICRO CBL-0281L - Supermicro Internal MiniSAS 75cm Cable

Part No SUPERMICRO CBL-0281L - Supermicro Internal MiniSAS 75cm Cable
Manufacturer Supermicro
Catalog Cables
Description Supermicro CBL-0281L. Cable length: 0.75 m, Connector 1: SFF 8087, Connector 2: SFF 8087SFF 8087 to SFF 8087 Internal Backplane Cable, 75cm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1434917-SUPERMICRO CBL-0281L - Supermicro Internal MiniSAS 75cm Cable
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CBL-0281L - Supermicro Internal MiniSAS 75cm Cable CAD Model

Description

The SUPERMICRO CBL-0281L cable is an essential component for high-performance computing setups requiring reliable MiniSAS connectivity. With a length of 75cm, this internal cable is perfectly designed to connect your Supermicro motherboard or RAID card to your SAS/SATA hard drives. Its substantial length offers flexibility in server case configurations, allowing for optimal arrangement and airflow. The CBL-0281L supports high-speed data transfer rates that are critical for applications demanding swift data access and storage, such as databases, large-scale virtualization, and intensive data processing tasks. Manufactured to Supermicro's stringent quality standards, this cable ensures stability and durability, reducing the risk of connection issues that can impact system performance. Its plug-and-play functionality simplifies the installation process, making it a go-to choice for system builders and IT professionals aiming for a hassle-free setup. The CBL-0281L is an invaluable piece of hardware for enterprises and data centers looking to maximize their SAS/SATA storage solutions efficiently.

You May Also Be Interested in

NetApp
NetApp Cable Mini SAS HD / Mini SAS HD 1M
Need more? Email Us
NetApp
Netapp 5M Cluster Cable
Need more? Email Us
NetApp
Netapp 30M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS to MiniSAS Cable
Need more? Email Us
NetApp
Netapp 2M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
Netapp 15M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 3M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
Supermicro
Supermicro SATA Set of 70/59/48/38cm Round Cables
Need more? Email Us
NetApp
NetApp 2M SFP+-SFP+ Cable
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess