EN
  • EN
  • DE

SUPERMICRO CD8067303192101 - Intel Platinum 8180M 2.50GHz 28C 38.5M 205W

Part No SUPERMICRO CD8067303192101 - Intel Platinum 8180M 2.50GHz 28C 38.5M 205W
Manufacturer Supermicro
Catalog CPU
Description Intel Platinum 8180M 2.50GHz 28C 38.5M 205W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1435061-SUPERMICRO CD8067303192101 - Intel Platinum 8180M 2.50GHz 28C 38.5M 205W
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CD8067303192101 - Intel Platinum 8180M 2.50GHz 28C 38.5M 205W CAD Model

Description

The SUPERMICRO CD8067303192101 features the Intel Platinum 8180M processor, which stands at the pinnacle of Intel's Xeon Scalable Processor family, designed for the most demanding data center and enterprise workloads. With a base frequency of 2.50 GHz, 28 cores, and 56 threads, this processor is engineered for environments where processing speed and multi-tasking performance are critical. It boasts a substantial 38.5MB Intel Smart Cache and a thermal design power (TDP) of 205 watts, ensuring efficient energy use under load. The 'M' in the model number indicates that this processor supports a higher memory capacity, making it perfect for memory-intensive applications such as in-memory databases, large-scale virtualization, and high-performance computing (HPC) projects. Its compatibility with SUPERMICRO's motherboard range ensures that building a server around it leads to optimal performance and stability for critical applications.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-8180M-V5, 2.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2630v3 2.40GHz 8C 20M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3206R 8C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2695-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8654-V10 - Intel Xeon Processor E5-2450 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-3106-V5, 1.7 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess