EN
  • EN
  • DE

SUPERMICRO CSE-815-X10SLM+-LN4F - Supermicro CSE-815 X10SLM+-LN4F 1U Server 4x3.5

Part No SUPERMICRO CSE-815-X10SLM+-LN4F - Supermicro CSE-815 X10SLM+-LN4F 1U Server 4x3.5
Manufacturer Supermicro
Catalog Server
Description Supermicro CSE-815 X10SLM+-LN4F 1U Server 4x3.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435863-SUPERMICRO CSE-815-X10SLM+-LN4F - Supermicro CSE-815 X10SLM+-LN4F 1U Server 4x3.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CSE-815-X10SLM+-LN4F - Supermicro CSE-815 X10SLM+-LN4F 1U Server 4x3.5 CAD Model

Description

The SUPERMICRO CSE-815 X10SLM+-LN4F server is a top-of-the-line 1U rackmount server optimized for enterprise-level operations and high-performance computing environments. This robust server chassis is engineered to accommodate a Supermicro X10SLM+-LN4F motherboard, making it an ideal platform for building a dense, compact server solution without compromising on performance or reliability. With support for 4 x 3.5” hot-swap SATA3/SAS2 drive bays, the server provides ample storage capacity, allowing for flexible storage configurations to meet the demanding needs of modern data centers. The system is powered by Intel Xeon processor E3-1200 v3/v4 series, delivering impressive computing power and energy efficiency. Furthermore, it features four RJ45 Gigabit Ethernet ports, providing high-speed network connectivity essential for cloud computing, virtualization, and other high-traffic applications. The chassis also includes a high-efficiency power supply, ensuring reliable operation and cost savings on energy. Advanced cooling solutions keep the system running at optimal temperatures, even under heavy computational loads. With its support for ECC memory, the server guarantees data integrity, making it suitable for critical applications. Overall, the SUPERMICRO CSE-815 X10SLM+-LN4F server is built to offer reliability, scalability, and flexibility, making it an excellent choice for businesses and IT professionals looking for a compact yet powerful server solution.

You May Also Be Interested in

IBM
P7 720 - 6-Core - 1xOS - UNLTD USERS - P10
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us
IBM
pSeries 630 model 6C4
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us
IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
P7 740 Server - 12-Core - V7R3 - 1xOS - P20
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess