EN
  • EN
  • DE

SUPERMICRO CSE-819U-X10DRU-I+ - Supermicro CSE-819U X10DRU-i+ 1U Server 4x3.5

Part No SUPERMICRO CSE-819U-X10DRU-I+ - Supermicro CSE-819U X10DRU-i+ 1U Server 4x3.5
Manufacturer Supermicro
Catalog Server
Description Supermicro CSE-819U X10DRU-i+ 1U Server
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435832-SUPERMICRO CSE-819U-X10DRU-I+ - Supermicro CSE-819U X10DRU-i+ 1U Server 4x3.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CSE-819U-X10DRU-I+ - Supermicro CSE-819U X10DRU-i+ 1U Server 4x3.5 CAD Model

Description

The SUPERMICRO CSE-819U X10DRU-i+ server is a highly reliable 1U rackmount system designed for optimal performance and high density. Built around the X10DRU-i+ motherboard, it supports dual Intel Xeon E5-2600 v3/v4 series processors, making it well-suited for a wide range of applications, from virtualization to high-performance computing. The server features 4x3.5"" hot-swap drive bays, providing flexible storage scalability for business-critical applications. It comes equipped with redundant 750W Power Supplies, ensuring continuous operation and resilience for mission-critical tasks. With up to 1TB of ECC DDR4 memory in 16 DIMM slots and dual Gigabit Ethernet LAN ports, the CSE-819U X10DRU-i+ offers a powerful and versatile server solution tailored for businesses demanding high availability and performance in a compact form factor.

You May Also Be Interested in

IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
P6 520 - 1-Core - V6R1 - 1 x OS - 35 USER - P05
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
8233-E8B 8core3,3Ghz
Need more? Email Us
IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us
IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess