EN
  • EN
  • DE

SUPERMICRO HDN726060ALE614 - 6TB 7.2K 3.5 SATA 6G HDN726060ALE614

Part No SUPERMICRO HDN726060ALE614 - 6TB 7.2K 3.5 SATA 6G HDN726060ALE614
Manufacturer Supermicro
Catalog Hard Drives
Description 6TB 7.2K 3.5 SATA 6G HDN726060ALE614
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1435455-SUPERMICRO HDN726060ALE614 - 6TB 7.2K 3.5 SATA 6G HDN726060ALE614
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO HDN726060ALE614 - 6TB 7.2K 3.5 SATA 6G HDN726060ALE614 CAD Model

Description

The SUPERMICRO HDN726060ALE614 is a 6TB 3.5-inch SATA 6Gbps hard drive, leveraging the HDN726060ALE614 model. Designed for durability and performance, this hard drive operates at 7200 RPM, providing a significant storage upgrade or expansion for enterprise-level systems. It is ideal for data-intensive tasks, including large databases, file storage, and archiving solutions, offering both the capacity and speed required for modern data management needs. The SATA 6Gbps interface ensures high data transfer speeds, allowing for efficient system operation and quick access to stored information. With its large capacity, it is particularly suited to environments where data volume is growing, such as video surveillance, media content libraries, and cloud storage services. Integrated easily into Supermicro's ecosystem, it provides a reliable and cost-effective solution for expanding storage capabilities, ensuring systems can handle the increasing demands of data storage.

You May Also Be Interested in

CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess