EN
  • EN
  • DE

SUPERMICRO MCP-290-00054-0N - Supermicro 1U Rail Kit

Part No SUPERMICRO MCP-290-00054-0N - Supermicro 1U Rail Kit
Manufacturer Supermicro
Catalog IT infrastructure Accessories
Description Supermicro MCP-290-00054-0N25.6" to 33" quick release complete set slide rail for 1U 17.2" W chassis
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1434846-SUPERMICRO MCP-290-00054-0N - Supermicro 1U Rail Kit
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO MCP-290-00054-0N - Supermicro 1U Rail Kit CAD Model

Description

The SUPERMICRO MCP-290-00054-0N rail kit provides a stable and secure mounting solution for 1U Supermicro server chassis. Constructed with high-quality materials, this rail kit ensures that your server is safely installed in any standard rack mount cabinet. It features a simple, tool-less installation process that significantly reduces setup time and effort, making it an excellent choice for fast-paced data centers and IT environments. The unique design of the rail kit allows for easy access to the server for maintenance or upgrades without the need to fully remove it from the rack, thereby minimizing downtime. This rail kit is specifically engineered to fit Supermicro's proprietary design, ensuring a perfect match and eliminating compatibility concerns. With its robust construction and precision engineering, the MCP-290-00054-0N rail kit is an indispensable accessory for deploying Supermicro servers in any rack system.

You May Also Be Interested in

Dell
SD FLASH 8GB
Need more? Email Us
Dell
CADDY 3.5 XE7420 XE7440
Need more? Email Us
Dell
Dell Brocade ears for switch w/4screws:
Need more? Email Us
Dell
CADDY 3.5 14th 15th Dell
Need more? Email Us
Dell
FRONTBEZEL R610
Need more? Email Us
Dell
FRONTBEZEL R630/EMC
Need more? Email Us
Dell
FRONTBEZEL MD3060E
Need more? Email Us
Dell
FRONTBEZEL DELL/EMC R640
Need more? Email Us
Dell
CADDY BRACKET PRECISION T7600 T7910 2.5 TO 3.5
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess