EN
  • EN
  • DE

SUPERMICRO MTFDDAK7T6QDE-SM - 7.68TB SSD 2.5 SATA 6G RI MTFDDAK7T6QDE

Part No SUPERMICRO MTFDDAK7T6QDE-SM - 7.68TB SSD 2.5 SATA 6G RI MTFDDAK7T6QDE
Manufacturer Supermicro
Catalog Hard Drives
Description 7.68TB SSD 2.5 SATA 6G RI MTFDDAK7T6QDE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1435440-SUPERMICRO MTFDDAK7T6QDE-SM - 7.68TB SSD 2.5 SATA 6G RI MTFDDAK7T6QDE
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO MTFDDAK7T6QDE-SM - 7.68TB SSD 2.5 SATA 6G RI MTFDDAK7T6QDE CAD Model

Description

The SUPERMICRO MTFDDAK7T6QDE-SM is a powerhouse Solid-State Drive (SSD) offering a mammoth storage capacity of 7.68TB within a compact 2.5-inch form factor. Designed for enterprise-level performance and reliability, this SSD employs a SATA 6Gb/s interface, ensuring compatibility with a wide range of servers and storage solutions while delivering exceptional data transfer speeds. Tailored for read-intensive applications, it is particularly well-suited for environments such as cloud storage, big data analytics, and database servers, where rapid data retrieval is a priority. The extensive 7.68TB capacity allows organizations to significantly scale their storage capabilities without compromising on speed or efficiency. Advanced features, including error correction codes and wear leveling algorithms, ensure data integrity and extend the drive's lifespan, making the MTFDDAK7T6QDE-SM a robust solution for data-intensive operations. With this SSD, SUPERMICRO underscores its dedication to advancing storage technology and providing enterprises with reliable, high-capacity solutions for their critical data needs.

You May Also Be Interested in

CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess